- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Brand | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6.3YXS3900MEFC12.5X20 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.22 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | - | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 3900 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 2.16 A | - | Polar | 28 mOhms | 1.512 A @ 120 Hz | Cut | 2.16 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 500LXW56MEFR18X30 Rubycon | 141 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 200 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 500 V | 500 VDC | -40°C ~ 105°C | - | LXW | 0.709" Dia (18.00mm) | ±20% | General Purpose | 56 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 590 mA | - | Polar | - | 590 mA @ 120 Hz | Straight | 1.298 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 6.3YXS10000MEFC16X31.5 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | - | Rubycon | 10000 uF | 0.22 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | - | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 10000 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 3.61 A | - | Polar | 17 mOhms | 2.527 A @ 120 Hz | Cut | 3.61 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.319" (33.50mm) | 31.5 mm | - | ||
![]() 500HXW100MEFR18X40 Rubycon | 209 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 200 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 500 V | 500 VDC | -40°C ~ 105°C | - | HXW | 0.709" Dia (18.00mm) | ±20% | General Purpose | 100 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 880 mA | - | Polar | - | 880 mA @ 120 Hz | Straight | 1.32 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 400LXW82MEFR14.5X30 Rubycon | 330 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.2 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | - | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 82 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 680 mA | - | Polar | - | 680 mA @ 120 Hz | Cut | 1.496 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 16YXS1500MEFC12.5X16 Rubycon | 491 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.16 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | - | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 1500 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 1.73 A | - | Polar | 40 mOhms | 1.038 A @ 120 Hz | Straight | 1.73 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 35YXS4700MEFC18X40 Rubycon | 168 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.12 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 35 V | 35 VDC | -40°C ~ 105°C | - | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 4700 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | - | Polar | 12 mOhms | 3.185 A @ 120 Hz | Cut | 4.55 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 500HXW68MEFR16X35 Rubycon | 41 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | Rubycon | - | Bulk | Active | - | 500 V | - | -40°C ~ 105°C | - | HXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 68 μF | - | - | - | 0.295" (7.50mm) | - | - | Polar | - | - | - | - | - | - | - | - | - | 1.457" (37.00mm) | - | - | ||
![]() 400VXG560MEFCSN30X60 Rubycon | 120 |
| - | Through Hole | Radial, Can - Snap-In | 2 Pin | - | Rubycon | - | 0.2 | 100 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 25 C | Bulk | Active | Details | 400 V | 400 VDC | -25°C ~ 105°C | - | VXG | 1.181" Dia (30.00mm) | ±20% | General Purpose | 560 μF | Capacitors | Snap In | - | 0.394" (10.00mm) | - | 120 Hz | Polar | - | 2.44 A @ 120 Hz | - | 3.416 A @ 10 kHz | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 30 mm | 2.441" (62.00mm) | 60 mm | - | ||
![]() 420LXW68MEFR10X55 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | - | LXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 68 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | - | Polar | - | 610 mA @ 120 Hz | Cut | 1.342 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 2.244" (57.00mm) | 55 mm | - | ||
![]() 50YXS2700MEFC18X35.5 Rubycon | 236 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.1 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | - | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 2700 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | - | Polar | 14 mOhms | 2.66 A @ 120 Hz | Cut | 3.8 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.476" (37.50mm) | 35.5 mm | - | ||
![]() 16YXS1500MEFC10X20 Rubycon | 576 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.16 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | - | YXS | 0.394" Dia (10.00mm) | ±20% | General Purpose | 1500 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 1.72 A | - | Polar | 37 mOhms | 1.032 A @ 120 Hz | Cut | 1.72 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 50YXS220MEFC10X12.5 Rubycon | 799 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.1 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | - | YXS | 0.394" Dia (10.00mm) | ±20% | General Purpose | 220 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | - | Polar | 84 mOhms | 525 mA @ 120 Hz | Cut | 1.05 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.551" (14.00mm) | 12.5 mm | - | ||
![]() 25YXS1000MEFC10X23 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.14 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | - | YXS | 0.394" Dia (10.00mm) | ±20% | General Purpose | 1000 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | - | Polar | 31 mOhms | 1.146 A @ 120 Hz | Cut | 1.91 A @ 100 kHz | Electrolytic Capacitors | - | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.984" (25.00mm) | 23 mm | - | ||
![]() 6.3YXS22000MEFC18X40 Rubycon | 357 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 22000 uF | 0.22 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | - | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 22000 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 4.55 A | - | Polar | 12 mOhms | 3.185 A @ 120 Hz | Cut | 4.55 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 35TPV560M10X10.5 Rubycon | 139 |
| - | Surface Mount | Radial, Can - SMD | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | 0.12 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 55 C | - | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | Cut Tape | TPV | 0.394" Dia (10.00mm) | ±20% | Automotive | 560 μF | Capacitors | SMD/SMT | 60mOhm @ 100kHz | - | 1.19 A | - | Polar | - | 714 mA @ 120 Hz | - | 1.19 A @ 100 kHz | Electrolytic Capacitors | 60 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | 0.413" (10.50mm) | 10.5 mm | AEC-Q200 | ||
![]() 6.3YXS8200MEFC16X25 Rubycon | 551 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.22 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | - | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 8200 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 3.06 A | - | Polar | 17 mOhms | 2.142 A @ 120 Hz | Cut | 3.06 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 450LXW56MEFR10X50 Rubycon | 515 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | - | LXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 56 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 540 mA | - | Polar | - | 540 mA @ 120 Hz | Cut | 1.188 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 420LXW82MEFR10X60 Rubycon | 400 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | - | LXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 82 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 680 mA | - | Polar | - | 680 mA @ 120 Hz | Cut | 1.496 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 2.441" (62.00mm) | 60 mm | - | ||
![]() 50ZLJ2700M18X31.5 Rubycon | 320 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.1 | 200 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | - | ZLJ | 0.709" Dia (18.00mm) | ±20% | General Purpose | 2700 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 4.2 A | - | Polar | 19 mOhms | 2.94 A @ 120 Hz | Cut | 4.2 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.319" (33.50mm) | 31.5 mm | - |