- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16YXH5600MEFC18X31.5 Rubycon | In Stock | - | - | - | - | - | 0.16 | 200 | - | + 105 C | - 40 C | Details | 16 VDC | - | YXH | 20 % | 5600 uF | Radial | 7.5 mm | 4.17 A | - | Cut | - | General Purpose Electrolytic Capacitors | 18 mm | 31.5 mm | ||
![]() 180MXC1200MEFCSN25X50 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 3000 Hour | + 105 C | - 40 C | Details | 180 VDC | - | MXC | 20 % | 1200 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 200SXC180MEFCSN22X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 2000 Hour | + 105 C | - 25 C | Details | 200 VDC | - | SXC | 20 % | 180 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 180MXC680MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 3000 Hour | + 105 C | - 40 C | Details | 180 VDC | - | MXC | 20 % | 680 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 160WA6R8MEFC8X9 Rubycon | In Stock | - | - | - | 6800 nF | - | 0.2 | 2000 | - | + 85 C | - 40 C | Details | 160 VDC | - | WA | 20 % | 6.8 uF | Radial | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 8 mm | 9 mm | ||
![]() 16WA330MEFC8X9 Rubycon | In Stock | - | - | - | - | - | 0.18 | 2000 | - | + 85 C | - 40 C | Details | 16 VDC | - | WA | 20 % | 330 uF | Radial | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 8 mm | 9 mm | ||
![]() 220VXH680MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 220 VDC | - | VXH | 20 % | 680 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 160LSW1500MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 105 C | - 25 C | Details | 160 VDC | - | LSW | 20 % | 1500 uF | Screw | 12.7 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 16TKV100M6.3X8 Rubycon | In Stock | - | - | - | - | - | 0.16 | 900 | 2000 Hour | + 105 C | - 55 C | Details | 16 VDC | Cut Tape | TKV | 20 % | 100 uF | SMD/SMT | - | 600 mA | - | - | 160 mOhms | Aluminum Electrolytic Capacitors | 6.3 mm | 8 mm | ||
![]() 200VXH680MEFCSN30X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 200 VDC | - | VXH | 20 % | 680 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 220USC560MEFCSN22X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 220 VDC | - | USC | 20 % | 560 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 180MXG680MEFCSN22X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 105 C | - 40 C | Details | 180 VDC | - | MXG | 20 % | 680 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 180USC820MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 180 VDC | - | USC | 20 % | 820 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 160KXF390MEFCSN25X20 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 160 VDC | - | KXF | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 160VXR470MEFCSN22X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 7000 Hour | + 105 C | - 25 C | Details | 160 VDC | - | VXR | 20 % | 470 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 16ZT330M10X12.5 Rubycon | In Stock | - | - | - | - | - | 0.16 | 1000 | 3000 Hour | + 125 C | - 40 C | Details | 16 VDC | - | ZT | 20 % | 330 uF | Radial | 5 mm | 1.03 A | - | Cut | - | General Purpose Electrolytic Capacitors | 10 mm | 12.5 mm | ||
![]() 250MXC390MEFCSN30X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 100 | 3000 Hour | + 105 C | - 25 C | Details | 250 VDC | - | MXC | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 200LSQ22000MNB90X141 Rubycon | In Stock | - | - | - | - | 22000 uF | - | 10 | 3000 Hour | + 85 C | - 25 C | Details | 200 VDC | - | LSQ | 20 % | 22000 uF | Screw | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 220USG330MEFCSN22X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 220 VDC | - | USG | 20 % | 330 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 200VXR820MEFCSN25X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 7000 Hour | + 105 C | - 25 C | Details | 200 VDC | - | VXR | 20 % | 820 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm |