- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35YXS2700MEFC18X25 Rubycon | 490 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.12 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 35 V | 35 VDC | -40°C ~ 105°C | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 2700 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | Polar | 19 mOhms | 2.198 A @ 120 Hz | Cut | 3.14 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 450HXW68MEFR12.5X35 Rubycon | 507 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 600 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 68 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 600 mA | Polar | - | 600 mA @ 120 Hz | Cut | 900 mA @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.457" (37.00mm) | 35 mm | - | ||
![]() 420LXW150MEFR16X45 Rubycon | 8 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 200 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | LXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 150 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | Polar | - | 980 mA @ 120 Hz | Cut | 1.96 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 6.3YXS5600MEFC12.5X25 Rubycon | 764 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.22 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 5600 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 2.65 A | Polar | 24 mOhms | 1.855 A @ 120 Hz | Cut | 2.65 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 400LXW82MEFR12.5X40 Rubycon | 1486 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 82 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 700 mA | Polar | - | 700 mA @ 120 Hz | Straight | 1.54 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 10YXS680MEFC8X16 Rubycon | 965 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.19 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 680 μF | Capacitors | PC Pin | - | 0.138" (3.50mm) | 1.05 A | Polar | 69 mOhms | 577.5 mA @ 120 Hz | Cut | 1.05 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 450LXW150MEFR16X50 Rubycon | 89 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 200 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 150 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | Polar | - | 1.02 A @ 120 Hz | Cut | 2.04 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 50YXS680MEFC12.5X25 Rubycon | 8 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.1 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 680 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | Polar | 25 mOhms | 1.3805 A @ 120 Hz | Cut | 2.51 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 250TXW56MEFR8X40 Rubycon | 263 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 250 V | 250 VDC | -40°C ~ 105°C | TXW | 0.315" Dia (8.00mm) | ±20% | General Purpose | 56 μF | Capacitors | Radial | - | 0.138" (3.50mm) | 420 mA | Polar | - | 510 mA @ 120 Hz | Cut | 714 mA @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 1.673" (42.50mm) | 40 mm | - | ||
![]() 400LXW150MEFR14.5X50 Rubycon | 165 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 150 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 1.06 A | Polar | - | 1.06 A @ 120 Hz | Cut | 2.12 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 400LXW68MEFR10X45 Rubycon | 1038 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 68 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 610 mA | Polar | - | 610 mA @ 120 Hz | Cut | 1.342 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 450LXW39MEFR14.5X20 Rubycon | 352 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 39 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 390 mA | Polar | - | 390 mA @ 120 Hz | Cut | 858 mA @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 500HXW68MEFR14.5X45 Rubycon | 671 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 500 V | 500 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 68 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 810 mA | Polar | - | 710 mA @ 120 Hz | Cut | 1.065 A @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 10YXS100MEFC5X11 Rubycon | 2721 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.19 | 3000 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.197" Dia (5.00mm) | ±20% | General Purpose | 100 μF | Capacitors | PC Pin | - | 0.079" (2.00mm) | 210 mA | Polar | 580 mOhms | 105 mA @ 120 Hz | Cut | 210 mA @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 5 mm | 0.492" (12.50mm) | 11 mm | - | ||
![]() 400LXW120MEFR14.5X45 Rubycon | 506 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 120 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 920 mA | Polar | - | 920 mA @ 120 Hz | Cut | 1.84 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 450HXW56MEFR10X40 Rubycon | 721 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 56 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 510 mA | Polar | - | 510 mA @ 120 Hz | Cut | 765 mA @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 10YXS2200MEFC12.5X16 Rubycon | 941 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.19 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 2200 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 1.73 A | Polar | 40 mOhms | 1.211 A @ 120 Hz | Cut | 1.73 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 10YXS5600MEFC12.5X35 Rubycon | 483 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.19 | 600 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 5600 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 3.35 A | Polar | 17 mOhms | 2.345 A @ 120 Hz | Cut | 3.35 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.457" (37.00mm) | 35 mm | - | ||
![]() 50ZLJ180M8X16 Rubycon | 1000 | - | - | Through Hole | Radial, Can | - | Rubycon | - | 0.1 | 1000 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | ZLJ | 0.315" Dia (8.00mm) | ±20% | General Purpose | 180 μF | Capacitors | Radial | - | 0.138" (3.50mm) | 1.7 A | Polar | 81 mOhms | 850 mA @ 120 Hz | Cut | 1.7 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 16YXS12000MEFC18X40 Rubycon | 169 |
| - | Through Hole | Radial, Can | - | Rubycon | 12000 uF | 0.16 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 12000 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 4.55 A | Polar | 12 mOhms | 3.185 A @ 120 Hz | Cut | 4.55 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.654" (42.00mm) | 40 mm | - |