- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35RXA1200M12.5X25 Rubycon | In Stock | - | - | - | - | - | 0.12 | 500 | - | + 125 C | - 40 C | Details | 35 VDC | RXA | 20 % | 1200 uF | Radial | 5 mm | - | - | Cut | 50 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 35RXF3300MEFC18X25 Rubycon | In Stock | - | - | - | - | - | 0.12 | 500 | - | + 125 C | - 55 C | Details | 35 VDC | RXF | 20 % | 3300 uF | Radial | - | 3.2 A | - | Cut | - | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 400LHR10000MS290X153 Rubycon | In Stock | - | - | - | - | 10000 uF | - | 8 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | LHR | 20 % | 10000 uF | Screw | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 90 mm | 153 mm | ||
![]() 385MXG820MEFCSN35X50 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 3000 Hour | + 105 C | - 25 C | Details | 385 VDC | MXG | 20 % | 820 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 385VXH390MEFCSN22X60 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 385 VDC | VXH | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 60 mm | ||
![]() 385USC82MEFCSN20X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 385 VDC | USC | 20 % | 82 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 400LUR18000MS290X220 Rubycon | In Stock | - | - | - | - | 18000 uF | - | 6 | 5000 Hour | + 85 C | - 25 C | Details | 400 VDC | LUR | 20 % | 18000 uF | Screw | 31.8 mm | 45.1 A | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 90 mm | 220 mm | ||
![]() 385MXG220MEFCSN22X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 385 VDC | MXG | 20 % | 220 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 35MXC3900MEFCSN20X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.4 | 200 | 3000 Hour | + 105 C | - 40 C | Details | 35 VDC | MXC | 20 % | 3900 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 35NA330MEFC12.5X20 Rubycon | In Stock | - | - | - | - | - | 0.15 | 500 | - | + 105 C | - 55 C | Details | 35 VDC | NA | 20 % | 330 uF | Radial | 5 mm | - | - | Cut | - | General Purpose Electrolytic Capacitors | 12.5 mm | 20 mm | ||
![]() 385USC180MEFCSN25X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 385 VDC | USC | 20 % | 180 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 385VXS390MEFCSN30X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 385 VDC | VXS | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 400SXC56MEFCSN25X20 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 2000 Hour | + 105 C | - 25 C | Details | 400 VDC | SXC | 20 % | 56 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 400LSW390MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 105 C | - 25 C | Details | 400 VDC | LSW | 20 % | 390 uF | Screw | 12.7 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 400LSC4700MNB64X179 Rubycon | In Stock | - | - | - | - | - | - | 10 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | LSC | 20 % | 4700 uF | Screw | - | 18.4 A | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 64 mm | 179 mm | ||
![]() 450LSH2700MNB51X143 Rubycon | In Stock | - | - | - | - | - | - | 30 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | LSH | 20 % | 2700 uF | Screw | 21.8 mm | 7 A | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 51 mm | 143 mm | ||
![]() 400RX306R8M10X20 Rubycon | In Stock | - | - | - | 6800 nF | - | 0.2 | 1000 | - | + 130 C | - 25 C | Details | 400 VDC | RX30 | 20 % | 6.8 uF | Radial | 5 mm | 150 mA | - | Cut | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 400LSY2700MNB51X113 Rubycon | In Stock | - | - | - | - | - | - | 30 | 5000 Hour | + 85 C | - 25 C | Details | 400 VDC | LSY | 20 % | 2700 uF | Screw | 21.8 mm | 8.8 A | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 51 mm | 113 mm | ||
![]() 400LSY12000MNB90X176 Rubycon | In Stock | - | - | - | - | 12000 uF | - | 8 | 5000 Hour | + 85 C | - 25 C | Details | 400 VDC | LSY | 20 % | 12000 uF | Screw | 31.4 mm | 30.4 A | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 90 mm | 176 mm | ||
![]() 400RX301R8M8X16 Rubycon | In Stock | - | - | - | 1800 nF | - | 0.2 | 1000 | - | + 130 C | - 25 C | Details | 400 VDC | RX30 | 20 % | 1.8 uF | Radial | 3.5 mm | 75 mA | - | Cut | - | General Purpose Electrolytic Capacitors | 8 mm | 16 mm |