- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | ECCN Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 420UFG820MBN40X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 50 | - | 10000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 420 VDC | - | UFG | 20 % | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 40 mm | 55 mm | ||
![]() 450USK220MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | USK | 20 % | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 420QXW120MEFR14.5X45 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | 2000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 420 VDC | - | QXW | 20 % | - | 120 uF | - | - | - | PC Pin | - | - | 7.5 mm | - | - | 810 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 14.5 mm | 45 mm | ||
![]() 450LSA8200MNB77X241 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 6 | - | 20000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | LSA | 20 % | - | 8200 uF | - | - | - | Screw | - | - | - | - | - | 27.1 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 241 mm | ||
![]() 500MXH220MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | MXH | 20 % | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 450USK390MEFCSN22X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | USK | 20 % | - | 390 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 60 mm | ||
![]() 4MS522MEFC4X5 Rubycon | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | 5000 | RUBYCON CORP | 3000 Hour | 4MS522MEFC4X5 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | - | Active | 5.72 | Details | Yes | 4 VDC | - | MS5 | 20 % | EAR99 | 22 uF | Bulk | 1.5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 4 V | 0.003 mA | 20 mA | - | 0.35 | Cut | 20% | 20% | - | General Purpose Electrolytic Capacitors | 4 mm | 5 mm | ||
![]() 450WA1R5MEFC8X9 Rubycon | In Stock | - | - | - | - | - | - | - | - | 1500 nF | 0.2 | 2000 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | WA | 20 % | - | 1.5 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | 9 mm | ||
![]() 450WA47MEFC18X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | WA | 20 % | - | 47 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 50JXF560MEFC12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | 8000 Hour | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | JXF | 20 % | - | 560 uF | - | - | - | PC Pin | - | - | 5 mm | - | - | 1.84 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 35ZT270M10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 1000 | - | 3000 Hour | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | - | ZT | 20 % | - | 270 uF | - | - | - | Radial | - | - | 5 mm | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 6.3WA3300MEFC12.5X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.26 | 1000 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | WA | 20 % | - | 3300 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 16 mm | ||
![]() 50PFV33MVB6.3X8 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 900 | - | 4000 Hour | - | + 125 C | - 40 C | - | - | - | - | - | Can | - | - | Details | - | 50 VDC | Cut Tape | PFV | 20 % | - | 33 uF | - | - | - | SMD/SMT | - | - | - | - | 16.5 uA | 1.1 A | - | - | - | - | - | 40 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 8 mm | ||
![]() 6.3NW522MEFC5X5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.26 | 5000 | - | 1000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | NW5 | 20 % | - | 22 uF | - | - | - | Radial | - | - | - | - | - | 25 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | 5 mm | ||
![]() 6.3YXH6800MEFC12.5X40 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.22 | 500 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | YXH | 20 % | - | 6800 uF | - | - | - | Radial | - | - | 5 mm | - | - | 3.35 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 40 mm | ||
![]() 500MXG82MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | MXG | 20 % | - | 82 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 450LUR3300MS277X103 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | LUR | 20 % | - | 3300 uF | - | - | - | Screw | - | - | 31.8 mm | - | - | 15.7 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 103 mm | ||
![]() 6.3TPV330M6.3X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.26 | 1000 | - | 2000 Hour | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 6.3 VDC | Cut Tape | TPV | 20 % | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | 300 mA | - | - | - | - | - | 260 mOhms | Aluminum Electrolytic Capacitors | 6.3 mm | 6.1 mm | ||
![]() 50TGV47M10X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | 3000 Hour | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Cut Tape | TGV | 20 % | - | 47 uF | - | - | - | SMD/SMT | - | - | - | - | - | 500 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 10 mm | 10.5 mm | ||
![]() 450LSH1500MNB51X88 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 30 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | LSH | 20 % | - | 1500 uF | - | - | - | Screw | - | - | 21.8 mm | - | - | 4.9 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 88 mm |