- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Number of Terminals | Dimensions | Ihs Manufacturer | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Technology | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100YXF330M16X25 Rubycon | 3620 |
| - | - | - | Through Hole | - | - | - | ALUMINUM | 2 | 16 (Dia.) x 25mm | RUBYCON CORP | 10000h | - | Rubycon Corporation | 100YXF330M16X25 | YXF | +105°C | -40°C | 105 °C | -40 °C | , | Radial | Obsolete | 5.17 | Yes | - | - | - | YXF | - | ±20% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 330µF | - | Bulk | Electrolytic | 7.5 mm | unknown | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 100 V | - | 100V dc | 3 μA | 900mA | - | - | - | - | - | - | 20% | 20% | - | - | 16mm | 25mm | - | 25 mm | - | - | - | - | - | ||
![]() 25ZL680MEFC10X20 Rubycon | 386 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 1998 | ZL | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | - | - | General Purpose | - | 680μF | 25V | - | - | - | - | 25V | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | 25V | 3μA | 1.82A | Polar | 4000 hours | - | 23mOhm | 1.001A @ 120Hz | 1.82A @ 100kHz | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 400MXG220MEFCSN30X25 Rubycon | 41 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2012 | MXG | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 220μF | 400V | - | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.394 10.00mm | - | - | - | 0.88995mA | 1.1A | Polar | 3000 hours | 0.2 | - | 1.25A @ 120Hz | 1.75A @ 10kHz | - | - | - | - | 30mm | 25mm | 1.063 27.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 50ZLJ27M5X11 Rubycon | 2230 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | ZLJ | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | 27μF | - | - | - | - | - | - | 2mm | - | - | - | 0.079 2.00mm | - | 500 μm | 50V | 3μA | 310mA | Polar | 7000 hours | - | 480mOhm | 130.2mA @ 120Hz | 310mA @ 100kHz | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 25YXF33MEFC5X11 Rubycon | 666666 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | YXF | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 33μF | 25V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.079 2.00mm | - | - | - | - | 150mA | Polar | 5000 hours | - | 900mOhm | 82.5mA @ 120Hz | 150mA @ 100kHz | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6.3ZLG560MEFC8X11.5 Rubycon | 627 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 560μF | 6.3V | - | - | - | - | 6.3V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | 600 μm | 6.3V | 3μA | 1A | Polar | 3000 hours | - | 36mOhm | 550mA @ 120Hz | 1A @ 100kHz | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 50ML4R7MEFC4X7 Rubycon | 47 |
| Datasheet | 21 Weeks | Through Hole | - | Radial | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | 20% | - | - | Active | - | 2 | - | EAR99 | - | 105°C | -40°C | - | - | 4.7μF | 50V | Bulk | - | - | - | 50V | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 450 μm | 50V | - | 23mA | - | 5000 hours | - | - | - | - | - | - | 3μA | 23mA | 4mm | 7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 25WXA470MEFC10X9 Rubycon | 8800 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2012 | WXA | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | Automotive | 8532.24.0060 | 470μF | 25V | - | - | - | - | - | 5.0038mm | - | - | - | 0.197 5.00mm | - | - | - | - | 370mA | Polar | 2000 hours | - | - | 370mA @ 120Hz | 444mA @ 10kHz | - | - | - | - | 10mm | 9mm | 0.413 10.50mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 200LLE4R7MEFC6.3X11 Rubycon | 529104 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | LLE | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | 4.7μF | 200V | - | - | - | - | - | 2.5mm | - | - | - | 0.098 2.50mm | - | - | - | - | 49mA | Polar | 12000 hours | - | - | 49mA @ 120Hz | 98mA @ 100kHz | - | - | - | - | 6.3mm | 11mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6.3MS5100MEFC6.3X5 Rubycon | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | MS5 | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Through Hole | - | - | - | - | General Purpose | - | 100μF | 6.3V | - | - | - | - | 6.3V | 2.5mm | - | 3.45Ohm | - | 0.098 2.50mm | - | 450 μm | 6.3V | 3μA | 62mA | Polar | 1000 hours | - | - | 62mA @ 120Hz | 74.4mA @ 10kHz | - | - | - | - | 6.3mm | 5mm | 0.256 6.50mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 16YXG470MEFC8X16 Rubycon | 58 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | YXG | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 470μF | 16V | - | - | - | - | - | 3.5mm | - | - | - | 0.138 3.50mm | - | - | - | - | 462mA | Polar | 4000 hours | - | 87mOhm | 462mA @ 120Hz | - | - | - | - | - | 8mm | 16mm | 0.689 17.50mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10ZL470MEFC8X11.5 Rubycon | 23 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZL | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 470μF | 10V | - | - | - | - | 10V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | 600 μm | 10V | 3μA | 760mA | Polar | 3000 hours | 0.19 | 72mOhm | 418mA @ 120Hz | - | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 50ZL220MEFC10X16 Rubycon | 1916 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 1998 | ZL | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 220μF | 50V | - | - | - | - | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 600 μm | 50V | 3μA | 1.37A | Polar | 4000 hours | 0.1 | 42mOhm | 685mA @ 120Hz | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 35PX33MEFC5X11 Rubycon | 147 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | PX | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 33μF | 35V | - | - | - | - | - | 2.0066mm | - | - | - | 0.079 2.00mm | - | - | - | - | 77mA | Polar | 1000 hours | - | - | 77mA @ 120Hz | 115.5mA @ 10kHz | - | - | - | 77mA | 5mm | 11mm | 0.492 12.50mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 400MXG270MEFCSN35X25 Rubycon | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | MXG | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 270μF | 400V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.394 10.00mm | - | - | 400V | 0.9859mA | 1.22A | Polar | 3000 hours | 0.2 | - | 1.34A @ 120Hz | 1.876A @ 10kHz | - | - | - | - | 35mm | 25mm | 1.063 27.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 25YXG5600MEFC18X40 Rubycon | 7 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | YXG | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 5600μF | 25V | - | - | - | - | - | 7.493mm | - | - | - | 0.295 7.50mm | - | - | - | - | 3A | Polar | 6000 hours | - | 12mOhm | 2.996A @ 120Hz | 4.28A @ 100kHz | - | - | - | - | 18mm | 40mm | 1.654 42.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6.3ZLH6800MEFC12.5X35 Rubycon | 50 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 6800μF | 6.3V | - | - | - | - | - | 5.0038mm | - | - | - | 0.197 5.00mm | - | - | - | - | 2.499A | Polar | 10000 hours | - | 12mOhm | 2.499A @ 120Hz | - | - | - | - | - | 12.5mm | 35mm | 1.457 37.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 80ZLH12MEFC5X11 Rubycon | 31 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | ZLH | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 12μF | 80V | - | - | - | - | - | 2.0066mm | - | - | - | 0.079 2.00mm | - | - | - | - | 68.46mA | Polar | 6000 hours | - | 1.4Ohm | 68.46mA @ 120Hz | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 50MXG15000MEFCSN35X40 Rubycon | 12 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | MXG | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 15000μF | 50V | - | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.394 10.00mm | - | - | - | 2.59808mA | 4.77A | Polar | 2000 hours | 0.35 | - | 4.77A @ 120Hz | 5.4855A @ 10kHz | - | - | - | - | 35mm | 40mm | 1.654 42.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 400MXG470MEFCSN30X45 Rubycon | 41 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | MXG | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 470μF | 400V | - | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.394 10.00mm | - | - | - | 1.30077mA | 1.68A | Polar | 3000 hours | 0.2 | - | 2.07A @ 120Hz | 2.898A @ 10kHz | - | - | - | - | 30mm | 45mm | 1.850 47.00mm | - | - | - | ROHS3 Compliant | - | - |