- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50SJV4R7M5X6.1 Rubycon | In Stock | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | 4700 nF | - | - | 0.14 | 1000 | RUBYCON CORP | 3000 Hour | 50SJV4R7M5X6.1 | SJV | + 105 C | - 40 C | 105 °C | -40 °C | , 2121 | CYLINDRICAL PACKAGE | - | - | Active | 5.73 | Details | Yes | 50 VDC | Cut Tape | SJV | 20 % | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | 4.7 uF | - | - | compliant | SMD/SMT | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 2121 | 0.003 mA | 19 mA | - | 0.14 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 5 mm | 6.1 mm | ||
![]() 450LSH8200MNB90X146 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | LSH | 20 % | - | - | - | - | 8200 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | 18.6 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 146 mm | ||
![]() 63USG2200MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | USG | 20 % | - | - | - | - | 2200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 63LSW27000MNB51X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 27000 uF | - | 30 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | LSW | 20 % | - | - | - | - | 27000 uF | - | - | - | Screw | - | - | 21.8 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 98 mm | ||
![]() 50PFV68MVB8X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | 4000 Hour | - | - | + 125 C | - 40 C | - | - | - | - | - | Can | - | - | Details | - | 50 VDC | Cut Tape | PFV | 20 % | - | - | - | - | 68 uF | - | - | - | SMD/SMT | - | - | - | - | - | 34 uA | 1.25 A | - | - | - | - | - | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 10.5 mm | ||
![]() 50SJV0R47M4X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | 470 nF | 470000 pF | - | 0.14 | 2000 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Cut Tape | SJV | 20 % | - | - | - | - | 0.47 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 4 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | 6.1 mm | ||
![]() 63KXF680MEFCSN20X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | KXF | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 20 mm | ||
![]() 450LSC5600MNB90X134 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | LSC | 20 % | - | - | - | - | 5600 uF | - | - | - | Screw | - | - | - | - | - | - | 24.5 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 134 mm | ||
![]() 450LSY15000MNB90X216 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 15000 uF | - | 6 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | LSY | 20 % | - | - | - | - | 15000 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | 35.7 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 216 mm | ||
![]() 63MXG1500MEFCSN20X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | MXG | 20 % | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 63USG3900MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | USG | 20 % | - | - | - | - | 3900 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 80USC1000MEFCSN20X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | - | 0.25 | 200 | RUBYCON CORP | 3000 Hour | 80USC1000MEFCSN20X25 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | 5.59 | Details | Yes | 80 VDC | - | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1000 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 80 V | - | 0.84853 mA | 1560 mA | 120 Hz | 0.25 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 80LSW27000MNB64X99 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 27000 uF | - | 20 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 80 VDC | - | LSW | 20 % | - | - | - | - | 27000 uF | - | - | - | Screw | - | - | 28.2 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 80KXF820MEFCSN25X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 80 VDC | - | KXF | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 6.3TWL22MEFC5X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.22 | 3000 | - | 2000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | TWL | 20 % | - | - | - | - | 22 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 80LSQ56000MNB64X119 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 56000 uF | - | 20 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 80 VDC | - | LSQ | 20 % | - | - | - | - | 56000 uF | - | - | - | Screw | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 119 mm | ||
![]() 420NXG270MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.2 | 200 | - | 10000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 420 VDC | - | NXG | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 420USH820MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 420 VDC | - | USH | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 420VXG180MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 420 VDC | - | VXG | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 500VXG180MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.25 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | VXG | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm |