- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Capacitance | Subcategory | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50YXF100MHFC8X11.5 Rubycon | 200 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10YXF100MFFCT15X11 Rubycon | 1606 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10YXJ220MFFCT15X11 Rubycon | 61 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16ZLH1000MHFC8X20 Rubycon | 20000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50YXG100MLLCTA8X11.5 Rubycon | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25YXF100MFFCTA6.3X11 Rubycon | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25YXF330MFFC10X12.5 Rubycon | 56 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16ZLH1000MHFCT810X16 Rubycon | 500 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100YXF4R7MEFCT15X11 Rubycon | 1606 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450NXG180MEFCSN22X50 Rubycon | 6 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | Rubycon | 0.2 | 200 | - | 10000 Hrs @ 105°C | Rubycon | - | + 105 C | Rubycon | - 25 C | - | - | Bulk | - | - | - | Active | - | Details | - | 450 V | 450 VDC | -25°C ~ 105°C | NXG | 0.866" Dia (22.00mm) | ±20% | - | - | - | General Purpose | 180 μF | Capacitors | - | Snap In | - | - | - | 0.394" (10.00mm) | - | - | - | 120 Hz | Polar | - | 1.41 A @ 120 Hz | - | 1.974 A @ 10 kHz | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 22 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 350VXR100MEFCSN22X30 Rubycon | 6 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | Rubycon | 0.2 | 200 | - | 7000 Hrs @ 105°C | Rubycon | - | + 105 C | Rubycon | - 25 C | - | - | Bulk | - | - | - | Active | - | Details | - | 350 V | 350 VDC | -25°C ~ 105°C | VXR | 0.866" Dia (22.00mm) | ±20% | - | - | - | General Purpose | 100 μF | Capacitors | - | Snap In | - | - | - | 0.394" (10.00mm) | - | - | - | - | Polar | - | 690 mA @ 120 Hz | - | 966 mA @ 10 kHz | - | - | Electrolytic Capacitors | - | Long Life Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 22 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 450HXG120MEFCSN20X40 Rubycon | 6 |
| - | Through Hole | Radial, Can - Snap-In | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | Rubycon | 0.2 | 200 | RUBYCON CORP | 3000 Hrs @ 105°C | Rubycon | 450HXG120MEFCSN20X40 | + 105 C | Rubycon | - 25 C | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Active | Active | 5.75 | Details | Yes | 450 V | 450 VDC | -25°C ~ 105°C | HXG | 0.787" Dia (20.00mm) | ±20% | e3 | EAR99 | Tin (Sn) | General Purpose | 120 μF | Capacitors | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 0.394" (10.00mm) | 450 V | 0.69714 mA | 1400 mA | - | Polar | 0.2 | 1.4 A @ 120 Hz | - | 1.96 A @ 10 kHz | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 20 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 16YXF330MFFCT78X11.5 Rubycon | 675 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400PX5R6MASTT78X10.8 Rubycon | 100 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25HGX3000MSPA16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | 200 | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 25 VDC | - | HGX | - | 20 % | - | - | - | - | 3000 uF | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | - | - | - | Cut | - | - | - | - | 34 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | - | 20 mm | - | ||
![]() 35HGX3000MSPA16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 35 VDC | - | HGX | - | 20 % | - | - | - | - | 3000 uF | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | - | - | - | Cut | - | - | - | - | 25 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | - | 25 mm | - | ||
![]() 50HGX2400MSPA18X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 50 VDC | - | HGX | - | 20 % | - | - | - | - | 2400 uF | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | - | - | - | Cut | - | - | - | - | 28 mOhms | General Purpose Electrolytic Capacitors | - | 18 mm | - | 30 mm | - | ||
![]() 70HGX430MSPA16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 70 VDC | - | HGX | - | 20 % | - | - | - | - | 430 uF | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | - | - | - | Cut | - | - | - | - | 62 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | - | 20 mm | - | ||
![]() 25HGX1600MSPA12.5X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 25 VDC | - | HGX | - | 20 % | - | - | - | - | 1600 uF | - | - | Radial | - | - | - | 5 mm | - | - | - | - | - | - | - | Cut | - | - | - | - | 29 mOhms | General Purpose Electrolytic Capacitors | - | 12.5 mm | - | 30 mm | - | ||
![]() 70HGX1100MSPA18X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 70 VDC | - | HGX | - | 20 % | - | - | - | - | 1100 uF | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | - | - | - | Cut | - | - | - | - | 42 mOhms | General Purpose Electrolytic Capacitors | - | 18 mm | - | 25 mm | - |