- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10MH522MEFC5X5 Rubycon | In Stock | - | - | - | - | - | 0.24 | 5000 | - | + 105 C | - 40 C | Details | 10 VDC | MH5 | 20 % | 22 uF | Radial | 2 mm | 28 mA | - | Cut | General Purpose Electrolytic Capacitors | 5 mm | 5 mm | ||
![]() 100MXG3900MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 100 | 3000 Hour | + 105 C | - 40 C | Details | 100 VDC | MXG | 20 % | 3900 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 100USG3300MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | USG | 20 % | 3300 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 100YXG150MEFC16X16 Rubycon | In Stock | - | - | - | - | - | 0.08 | 600 | 6000 Hour | + 105 C | - 40 C | Details | 100 VDC | YXG | 20 % | 150 uF | Radial | 7.5 mm | 795 mA | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 16 mm | ||
![]() 10MS56R8MEFC4X5 Rubycon | In Stock | - | - | - | 6800 nF | - | 0.35 | 5000 | 1000 Hour | + 85 C | - 40 C | Details | 10 VDC | MS5 | 20 % | 6.8 uF | Radial | 1.5 mm | 10 mA | - | Straight | General Purpose Electrolytic Capacitors | 4 mm | 5 mm | ||
![]() 100YXJ2R2M5X11 Rubycon | In Stock | - | - | - | 2200 nF | - | 0.08 | 3000 | - | + 105 C | - 40 C | Details | 100 VDC | YXJ | 20 % | 2.2 uF | Radial | 2 mm | 30 mA | - | Cut | General Purpose Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 100YXH68MEFC10X16 Rubycon | In Stock | - | - | - | - | - | 0.08 | 1000 | - | + 105 C | - 40 C | Details | 100 VDC | YXH | 20 % | 68 uF | Radial | 5 mm | 400 mA | - | Cut | General Purpose Electrolytic Capacitors | 10 mm | 16 mm | ||
![]() 100LSW2700MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 105 C | - 40 C | Details | 100 VDC | LSW | 20 % | 2700 uF | Screw | 12.7 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 63 mm | ||
![]() 80LSQ47000MNB64X99 Rubycon | In Stock | - | - | - | - | 47000 uF | - | 20 | 3000 Hour | + 85 C | - 40 C | Details | 80 VDC | LSQ | 20 % | 47000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 80USG3300MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 80 VDC | USG | 20 % | 3300 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 16USC39000MEFCSN25X50 Rubycon | In Stock | - | - | 2 Pin | - | 39000 uF | 0.5 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 16 VDC | USC | 20 % | 39000 uF | Snap In | 10 mm | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 16USC47000MEFCSN30X45 Rubycon | In Stock | - | - | 2 Pin | - | 47000 uF | 0.5 | 100 | 3000 Hour | + 85 C | - 40 C | Details | 16 VDC | USC | 20 % | 47000 uF | Snap In | 10 mm | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 16MXG18000MEFCSN22X40 Rubycon | In Stock | - | - | 2 Pin | - | 18000 uF | 0.5 | 200 | 3000 Hour | + 105 C | - 40 C | Details | 16 VDC | MXG | 20 % | 18000 uF | Snap In | 10 mm | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 16USG47000MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | - | 47000 uF | 0.5 | 100 | 3000 Hour | + 85 C | - 40 C | Details | 16 VDC | USC | 20 % | 47000 uF | Snap In | 10 mm | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 100USG1200MEFCSN25X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | USC | 20 % | 1200 uF | Snap In | 10 mm | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 16USC27000MEFCSN22X50 Rubycon | In Stock | - | - | 2 Pin | - | 27000 uF | 0.5 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 16 VDC | USC | 20 % | 27000 uF | Snap In | 10 mm | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 16MXC33000MEFCSN30X35 Rubycon | In Stock | - | - | 2 Pin | - | 33000 uF | 0.5 | 100 | 3000 Hour | + 105 C | - 40 C | Details | 16 VDC | MXC | 20 % | 33000 uF | Snap In | 10 mm | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 16MXC47000MEFCSN30X45 Rubycon | In Stock | - | - | 2 Pin | - | 47000 uF | 0.5 | 100 | 3000 Hour | + 105 C | - 40 C | Details | 16 VDC | MXC | 20 % | 47000 uF | Snap In | 10 mm | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 200VXG1200MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 200 VDC | VXG | 20 % | 1200 uF | Snap In | 10 mm | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 200SXC220MEFCSN20X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 2000 Hour | + 105 C | - 25 C | Details | 200 VDC | SXC | 20 % | 220 uF | Snap In | 10 mm | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 30 mm |