- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400NXG270MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 10000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | NXG | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 100VXG680MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 100 VDC | VXG | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 385VXS330MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | VXS | 20 % | - | - | - | - | 330 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 10USG56000MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 56000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | USC | 20 % | - | - | - | - | 56000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 220USG1500MEFCSN30X45 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 100 | RUBYCON CORP | 3000 Hour | 220USG1500MEFCSN30X45 | - | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.69 | Details | Yes | 220 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1500 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 220 V | 1.72337 mA | 3920 mA | 0.2 | 20% | 20% | General Purpose Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 420USG180MEFCSN20X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | USC | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 40 mm | ||
![]() 220VXH820MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 220 VDC | VXH | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 385MXG270MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | MXG | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 420MXK1200MEFCSN35X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | MXK | 20 % | - | - | - | - | 1200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 60 mm | ||
![]() 220USG470MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | USC | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 400NXG220MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 10000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | NXG | 20 % | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 16USC18000MEFCSN22X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 18000 uF | 0.5 | 200 | RUBYCON CORP | 3000 Hour | 16USC18000MEFCSN22X40 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.36 | Details | Yes | 16 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 18000 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 16 V | 1.60997 mA | 3980 mA | 0.5 | 20% | 20% | General Purpose Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 16MXG33000MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 33000 uF | 0.5 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXG | 20 % | - | - | - | - | 33000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 400KXF56MEFCSN20X20 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 200 | RUBYCON CORP | 3000 Hour | 400KXF56MEFCSN20X20 | - | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | Yes | 400 VDC | KXF | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 56 uF | - | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 400 V | 0.449 mA | 400 mA | 0.2 | 20% | 20% | General Purpose Electrolytic Capacitors | 20 mm | 20 mm | ||
![]() 25VXG10000MEFCSN25X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 10000 uF | 0.45 | 200 | RUBYCON CORP | 5000 Hour | 25VXG10000MEFCSN25X40 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.44 | Details | Yes | 25 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 10000 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 25 V | 1.5 mA | 2530 mA | 0.45 | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 25USG22000MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 22000 uF | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 25 VDC | USC | 20 % | - | - | - | - | 22000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 450NXG150MEFCSN20X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 10000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | NXG | 20 % | - | - | - | - | 150 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 20 mm | 50 mm | ||
![]() 400NXG150MEFCSN20X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 10000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | NXG | 20 % | - | - | - | - | 150 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 20 mm | 45 mm | ||
![]() 80USG1500MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | USC | 20 % | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 35VXG5600MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.4 | 200 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | VXG | 20 % | - | - | - | - | 5600 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 35 mm |