- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 420MXK560MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | MXK | 20 % | - | - | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 420NXG270MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 10000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | NXG | 20 % | - | - | - | 270 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 420USH820MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | USH | 20 % | - | - | - | 820 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 420VXG180MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | VXG | 20 % | - | - | - | 180 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 500VXG180MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 100 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 500 VDC | VXG | 20 % | - | - | - | 180 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 50USC15000MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 15000 uF | 0.35 | 100 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | 50 VDC | USC | 20 % | - | - | - | 15000 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 63USG3900MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.3 | 100 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | 63 VDC | USC | 20 % | - | - | - | 3900 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 450HXG270MEFCSN35X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.2 | 100 | RUBYCON CORP | - | 450HXG270MEFCSN35X30 | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.74 | Details | 450 VDC | HXG | 20 % | e3 | EAR99 | TIN | 270 uF | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 450 V | 1.04571 mA | 2040 mA | - | 0.2 | - | 20% | 20% | General Purpose Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 450NXG330MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 10000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | NXG | 20 % | - | - | - | 330 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 50USG10000MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 10000 uF | 0.35 | 100 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | 50 VDC | USC | 20 % | - | - | - | 10000 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 475VXG220MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 100 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 475 VDC | VXG | 20 % | - | - | - | 220 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 450NXG390MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 10000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | NXG | 20 % | - | - | - | 390 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 500LUR6800MS277X193 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 5000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 500 VDC | LUR | 20 % | - | - | - | 6800 uF | - | Screw | - | - | 31.8 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 77 mm | 193 mm | ||
![]() 420VXK1000MEFCSN35X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | VXK | 20 % | - | - | - | 1000 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 60 mm | ||
![]() 500LXW100MEFR18X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.25 | 200 | - | 12000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 500 VDC | LXW | 20 % | - | - | - | 100 uF | - | PC Pin | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 18 mm | 50 mm | ||
![]() 80MXC1500MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 80 VDC | MXC | 20 % | - | - | - | 1500 uF | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 450LLE4R7MEFC10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.24 | 1000 | - | 20000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LLE | 20 % | - | - | - | 4.7 uF | - | PC Pin | - | - | 5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 10LSQ47000MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 47000 uF | - | 60 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | 10 VDC | LSQ | 20 % | - | - | - | 47000 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 63 mm | ||
![]() 100LSQ27000MNB64X99 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 27000 uF | - | 20 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | 100 VDC | LSQ | 20 % | - | - | - | 27000 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 100USC2700MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | 100 VDC | USC | 20 % | - | - | - | 2700 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 40 mm |