- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10USG15000MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 15000 uF | 0.55 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 10 VDC | USC | 20 % | - | - | - | - | 15000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 180USG1200MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 180 VDC | USC | 20 % | - | - | - | - | 1200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 220USG1800MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 220 VDC | USC | 20 % | - | - | - | - | 1800 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 200USC1800MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 2.082663 oz | 200 VDC | USC | 20 % | - | - | - | - | 1800 uF | - | - | - | Snap In | - | - | 10 mm | - | - | 4.6 A | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 220VXG470MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 220 VDC | VXG | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 180USC330MEFCSN20X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 200 | RUBYCON CORP | 3000 Hour | 180USC330MEFCSN20X30 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.6 | Details | Yes | - | 180 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 330 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 180 V | 0.73117 mA | 1770 mA | 0.15 | 20% | 20% | - | General Purpose Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 16USG82000MEFCSN35X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 82000 uF | 0.5 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 16 VDC | USC | 20 % | - | - | - | - | 82000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 400LUR10000MS277X193 Rubycon | In Stock | - | - | - | - | - | - | - | - | 10000 uF | - | 8 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 400 VDC | LUR | 20 % | - | - | - | - | 10000 uF | - | - | - | Screw | - | - | 31.8 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 77 mm | 193 mm | ||
![]() 16MXC18000MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 18000 uF | 0.5 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 16 VDC | MXC | 20 % | - | - | - | - | 18000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 200VXG390MEFCSN22X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 200 | RUBYCON CORP | 5000 Hour | 200VXG390MEFCSN22X30 | VXG | + 105 C | - 25 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.33 | Details | Yes | - | 200 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 390 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 200 V | 0.83785 mA | 1320 mA | 0.2 | 20% | 20% | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 10USG18000MEFCSN20X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 18000 uF | 0.55 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 10 VDC | USC | 20 % | - | - | - | - | 18000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 40 mm | ||
![]() 200VXR820MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 200 VDC | VXR | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 200VXG820MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 200 VDC | VXG | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 220VXH1200MEFCSN30X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 100 | RUBYCON CORP | 5000 Hour | 220VXH1200MEFCSN30X40 | VXH | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.61 | Details | Yes | - | 220 VDC | VXH | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1200 uF | Box | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 220 V | 1.54143 mA | 2510 mA | 0.2 | 20% | 20% | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 220VXH1000MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 220 VDC | VXH | 20 % | - | - | - | - | 1000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 10USG68000MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 68000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 10 VDC | USC | 20 % | - | - | - | - | 68000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 10VXG22000MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 22000 uF | 0.55 | 100 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 10 VDC | VXG | 20 % | - | - | - | - | 22000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 220VXG680MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 220 VDC | VXG | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 220VXG680MEFCSN30X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 100 | RUBYCON CORP | 5000 Hour | 220VXG680MEFCSN30X30 | VXG | + 105 C | - 25 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.63 | Details | Yes | - | 220 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 680 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 220 V | 1.1603 mA | 1710 mA | 0.2 | 20% | 20% | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 220USG470MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 220 VDC | USC | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 35 mm |