- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Ripple Current (AC) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63ZLH330MEFC10X23 Rubycon | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | ZLH | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 330μF | 63V | - | - | - | - | 5mm | - | - | 0.197 5.00mm | - | - | - | - | - | 775.5mA | - | Polar | 10000 hours | - | 69mOhm | 775.5mA @ 120Hz | - | 1.41A @ 100kHz | - | - | 1.87A | - | - | 10mm | 23mm | 0.984 25.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16TZV680M10X10.5 Rubycon | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | WRAPAROUND | - | 2 | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | TZV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 680μF | 16V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 4141 | - | 0.1088mA | 510mA | - | Polar | 2000 hours | 0.16 | 80mOhm | 510mA @ 120Hz | - | 850mA @ 100kHz | - | - | - | - | - | 10mm | 10.5mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 35ZLH220MEFC8X11.5 Rubycon | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | - | General Purpose | - | 220μF | 35V | - | - | - | 35V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | 600 μm | - | 35V | 3μA | 945mA | - | Polar | 8000 hours | - | 56mOhm | 472.5mA @ 120Hz | - | - | - | - | 945mA | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 450HXG120MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | - | 2 | - | - | 0.2 | 200 | RUBYCON CORP | - | 450HXG120MEFCSN25X25 | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.71 | Details | 450 VDC | - | - | - | HXG | - | 20 % | e3 | - | - | - | - | - | EAR99 | TIN | - | - | 120 uF | - | - | unknown | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 450 V | - | - | - | 0.69714 mA | 1290 mA | - | - | - | 0.2 | - | - | - | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | - | 25 mm | - | - | 25 mm | - | - | - | - | - | - | ||
![]() 16TZV47M5X6.1 Rubycon | In Stock | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | WRAPAROUND | - | 2 | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 47μF | 16V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 170mA | - | Polar | 2000 hours | 0.16 | 700mOhm | 54.4mA @ 120Hz | - | 170mA @ 100kHz | - | - | 170mA | - | - | 5mm | 6.1mm | 0.240 6.10mm | 5.7mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 100YXJ220M12.5X25 Rubycon | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | YXJ | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 220μF | 100V | - | - | - | - | 5mm | - | - | 0.197 5.00mm | - | 600 μm | - | 100V | 3μA | 1.62A | - | Polar | 10000 hours | - | 60mOhm | 1.134A @ 120Hz | - | 1.62A @ 100kHz | - | - | - | - | General Purpose | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25PX2200MEFC12.5X20 Rubycon | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | PX | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 2200μF | 25V | - | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | - | - | 1.09A | - | Polar | 2000 hours | - | - | 1.09A @ 120Hz | - | 1.2535A @ 10kHz | - | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 25YXF470MEFC10X16 Rubycon | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | YXF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 470μF | 25V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | - | 0.1175mA | 562.5mA | - | Polar | 7000 hours | 0.14 | 120mOhm | 577.5mA @ 120Hz | - | 770mA @ 100kHz | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 50PX220MEFC10X12.5 Rubycon | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | PX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 220μF | 50V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | - | 50V | 3μA | 360mA | - | Polar | 2000 hours | - | - | 360mA @ 120Hz | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 50PX10MEFC5X11 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | ALUMINUM | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | PX | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 10μF | 50V | - | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | - | - | - | 47mA | - | Polar | 1000 hours | - | - | 47mA @ 120Hz | - | - | - | - | 47mA | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 25YXJ1000M10X20 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | YXJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 1000μF | 25V | - | - | - | - | 5mm | - | - | 0.197 5.00mm | - | 600 μm | - | 25V | 3μA | 1.4A | - | Polar | 10000 hours | - | 46mOhm | 1.05A @ 120Hz | - | 1.4A @ 100kHz | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 35PX1000MEFC10X20 Rubycon | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | ALUMINUM | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | PX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | - | - | 865mA | - | Polar | 2000 hours | - | - | 865mA @ 120Hz | - | 1.038A @ 10kHz | - | - | 865mA | - | - | 10mm | 20mm | 0.846 21.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 16SGV47M6.3X6.1 Rubycon | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SGV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 47μF | 16V | TR | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 800 μm | 2626 | 16V | 3μA | 70mA | - | Polar | 2000 hours | 0.2 | - | 70mA @ 120Hz | - | 105mA @ 10kHz | - | - | - | - | - | 6.3mm | 6.1mm | 0.240 6.10mm | 7.2mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 100ZLH220MEFC12.5X25 Rubycon | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 220μF | 100V | - | - | - | - | 5.0038mm | - | - | 0.197 5.00mm | - | - | - | - | - | 810mA | - | Polar | 10000 hours | - | 60mOhm | 810mA @ 120Hz | - | 1.62A @ 100kHz | - | - | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 50PX470MEFC10X20 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | ALUMINUM | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | PX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 470μF | 50V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | - | - | - | 600mA | - | Polar | 2000 hours | - | - | 600mA @ 120Hz | - | 720mA @ 10kHz | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 6.3ZLH220MEFC5X11 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 220μF | 6.3V | - | - | - | 6.3V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | 500 μm | - | 6.3V | 3μA | 345mA | - | Polar | 6000 hours | - | 220mOhm | 172.5mA @ 120Hz | - | - | - | - | 345mA | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16YXJ470M8X11.5 Rubycon | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | YXJ | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 470μF | 16V | - | - | - | - | 3.5mm | - | - | 0.138 3.50mm | - | 600 μm | - | 16V | 3μA | 640mA | - | Polar | 7000 hours | - | 130mOhm | 480mA @ 120Hz | - | 640mA @ 100kHz | - | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25ZLJ470M10X12.5 Rubycon | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | 9000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | 470μF | 25V | - | - | - | - | 5mm | - | - | 0.197 5.00mm | - | 600 μm | - | 25V | 3μA | 1.7A | - | Polar | 9000 hours | - | 53mOhm | 935mA @ 120Hz | - | 1.7A @ 100kHz | - | - | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 250WXA4R7MEFC8X9 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700 nF | 0.2 | 2000 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 250 VDC | - | - | - | WXA | - | 20 % | - | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | PC Pin | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | General Purpose Electrolytic Capacitors | - | 8 mm | - | - | 9 mm | - | - | - | - | - | - | ||
![]() 63KXF1500MEFCSN30X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 0.3 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 63 VDC | - | - | - | KXF | - | 20 % | - | - | - | - | - | - | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 30 mm | - | - | 20 mm | - | - | - | - | - | - |