- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 385MXG150MEFCSN20X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 385 VDC | MXG | 20 % | 150 uF | Snap In | 10 mm | General Purpose Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 420KXF100MEFCSN30X20 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 105 C | - 25 C | Details | 420 VDC | KXF | 20 % | 100 uF | Snap In | 10 mm | General Purpose Electrolytic Capacitors | 30 mm | 20 mm | ||
![]() 100VXG2700MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 40 C | Details | 100 VDC | VXG | 20 % | 2700 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 420MXK330MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 420 VDC | MXK | 20 % | 330 uF | Snap In | 10 mm | General Purpose Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 420MXK330MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 420 VDC | MXK | 20 % | 330 uF | Snap In | 10 mm | General Purpose Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 400VXG180MEFCSN22X40 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXG | 20 % | 180 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 400SXC270MEFCSN30X40 Rubycon | In Stock | - | - | 2 Pin | 0.15 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 400 VDC | SXC | 20 % | 270 uF | Snap In | 10 mm | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 400VXG270MEFCSN30X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXG | 20 % | 270 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 400USH1200MEFCSN35X60 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USH | 20 % | 1200 uF | Snap In | 10 mm | General Purpose Electrolytic Capacitors | 35 mm | 60 mm | ||
![]() 400VXG270MEFCSN22X55 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXG | 20 % | 270 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 22 mm | 55 mm | ||
![]() 400USK1000MEFCSN30X60 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USK | 20 % | 1000 uF | Snap In | 10 mm | General Purpose Electrolytic Capacitors | 30 mm | 60 mm | ||
![]() 400VXK270MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXK | 20 % | 270 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 400VXS270MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXS | 20 % | 270 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 400VXK680MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXK | 20 % | 680 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 400VXS330MEFCSN30X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXS | 20 % | 330 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 400VXK820MEFCSN35X45 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXK | 20 % | 820 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 420MXK150MEFCSN22X25 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 420 VDC | MXK | 20 % | 150 uF | Snap In | 10 mm | General Purpose Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 400VXS390MEFCSN30X40 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXS | 20 % | 390 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 420NXG330MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 10000 Hour | + 105 C | - 25 C | Details | 420 VDC | NXG | 20 % | 330 uF | Snap In | 10 mm | Long Life Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 420HXG120MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | - | + 105 C | - 25 C | Details | 420 VDC | HXG | 20 % | 120 uF | Snap In | 10 mm | General Purpose Electrolytic Capacitors | 22 mm | 30 mm |