- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25TWL10MEFC5X11 Rubycon | 34 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2015 | TWL | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | General Purpose | - | 10μF | 25V | - | - | - | 2.0066mm | - | - | 0.079 2.00mm | - | - | - | - | 50mA | Polar | 2000 hours | - | - | 50mA @ 120Hz | 75mA @ 10kHz | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 50YXJ100MT78X11.5 Rubycon | 5373 |
| - | 77 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 7000 Hrs @ 105°C | - | -40°C~105°C | Cut Tape (CT) | - | YXJ | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 100μF | 50V | - | - | - | 3.5052mm | - | - | 0.138 3.50mm | - | - | - | - | 555mA | Polar | 7000 hours | - | 170mOhm | 388.5mA @ 120Hz | 555mA @ 100kHz | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 63MXC4700MEFCSN30X35 Rubycon | 49 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2008 | MXC | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 4700μF | 63V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | 1.63245mA | 2.97A | Polar | 3000 hours | 0.3 | - | 2.97A @ 120Hz | 3.4155A @ 10kHz | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 35YXG150MEFC8X11.5 Rubycon | 41 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 4000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXG | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 150μF | 35V | - | - | - | 3.5052mm | - | - | 0.138 3.50mm | - | - | - | - | 320mA | Polar | 4000 hours | - | 130mOhm | 320mA @ 120Hz | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 50MS710MEFC5X7 Rubycon | 152 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | MS7 | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | - | - | - | - | - | - | General Purpose | - | 10μF | 50V | - | - | - | 2.0066mm | - | - | 0.079 2.00mm | - | - | - | - | 42mA | Polar | 1000 hours | - | - | 42mA @ 120Hz | 63mA @ 10kHz | - | - | 5mm | 7mm | 0.315 8.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 160TXW470MEFC16X40 Rubycon | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 12000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | TXW | 0.630Dia 16.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 470μF | 160V | - | - | - | 7.493mm | - | - | 0.295 7.50mm | - | - | - | - | 1.52A | Polar | 12000 hours | - | - | 1.52A @ 120Hz | 2.12A @ 100kHz | - | - | 16mm | 40mm | 1.673 42.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 80USC10000MEFCSN35X50 Rubycon | 22 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | USC | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 10000μF | 80V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | 2.68329mA | 7.03A | Polar | 3000 hours | 0.25 | - | 7.03A @ 120Hz | 8.0845A @ 10kHz | - | - | 35mm | 50mm | 2.047 52.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 450HFG680MBN40X60 Rubycon | 22 |
| - | 20 Weeks | Through Hole | Through Hole | Radial, Can - 4 Lead | - | - | - | - | 5000 Hrs @ 105°C | 450V | -25°C~105°C | Bulk | 2015 | HFG | 1.575Dia 40.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 680μF | - | - | - | - | 22.5044mm | - | - | 0.886 22.50mm | - | - | - | - | 3.66A | Polar | 5000 hours | - | - | 3.66A @ 120Hz | 5.124A @ 10kHz | - | - | - | - | 2.441 62.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 400MXC100MEFCSN25X25 Rubycon | 130 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2008 | MXC | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 100μF | 400V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | 400V | 0.6mA | 700mA | Polar | 3000 hours | 0.15 | - | 700mA @ 120Hz | 805mA @ 10kHz | - | - | 25mm | 25mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 475MXH270MEFCSN35X35 Rubycon | 44 |
| - | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | 2000 Hrs @ 105°C | 475V | -25°C~105°C | Bulk | 2015 | MXH | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 270μF | - | - | - | - | 10.0076mm | - | - | 0.394 10.00mm | - | - | - | - | 1.52A | Polar | 2000 hours | - | - | 1.52A @ 120Hz | 2.128A @ 10kHz | - | - | - | - | 1.457 37.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 63ZL680MEFC12.5X40 Rubycon | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZL | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 680μF | 63V | - | - | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | 600 μm | - | 63V | 3μA | 2.78A | Polar | 5000 hours | - | 29mOhm | 1.529A @ 120Hz | - | - | - | 12.5mm | 40mm | 1.654 42.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 450BXA22MEFC16X25 Rubycon | In Stock | - | Datasheet | - | Through Hole | - | Radial | WIRE | 2 | Aluminium | - | - | - | - | - | 2002 | BXA | - | 20% | e3 | yes | Discontinued | - | 2 | - | EAR99 | Tin (Sn) | 105°C | -25°C | - | - | 22μF | 450V | Bulk | - | 450V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | - | - | 0.496mA | 560mA | - | 12000 hours | 0.2 | - | - | - | 560mA | - | 16mm | 25mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 400USG220MEFCSN25X30 Rubycon | 206 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2013 | USG | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 220μF | 400V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | 0.88995mA | 1.58A | Polar | 3000 hours | 0.2 | - | 1.58A @ 120Hz | 2.212A @ 10kHz | - | - | 25mm | 30mm | 1.260 32.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10TZV470M8X10.5 Rubycon | 10000 |
| Datasheet | 63 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 470μF | 10V | TR | - | 10V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 3333 | - | 0.047mA | 360mA | Polar | 2000 hours | 0.19 | 160mOhm | 360mA @ 120Hz | 600mA @ 100kHz | 600mA | General Purpose | 8mm | 10.5mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 100YXF47MEFC10X16 Rubycon | 100000 |
| - | 20 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 7000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2008 | YXF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 47μF | 100V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | 0.047mA | 203mA | Polar | 7000 hours | 0.08 | 310mOhm | 203mA @ 120Hz | 290mA @ 100kHz | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 450BXC33MEFC16X25 Rubycon | 34 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 12000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2009 | BXC | 0.630Dia 16.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 33μF | 450V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | - | - | - | - | 392mA | Polar | 12000 hours | - | - | 392mA @ 120Hz | 980mA @ 100kHz | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 100YXM22MEFC8X11.5 Rubycon | 4057 |
| Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Tape & Box (TB) | - | YXM | 0.315Dia 8.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 22μF | 100V | Bulk | - | 100V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | - | - | - | 230mA | Polar | 10000 hours | 0.15 | - | 126.5mA @ 120Hz | 230mA @ 100kHz | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 400LSU6800MEFC77X151 Rubycon | 2207 |
| - | 20 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | 5000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2014 | LSU | 3.032Dia 77.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 6800μF | 400V | - | - | - | 31.3944mm | - | - | 1.236 31.40mm | - | - | - | - | 19.2A | Polar | 5000 hours | - | - | 19.2A @ 120Hz | 26.88A @ 10kHz | - | - | 77mm | 151mm | 6.063 154.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25ZL1800MEFC16X20 Rubycon | 35 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2015 | ZL | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 1800μF | 25V | - | - | - | 7.493mm | - | - | 0.295 7.50mm | - | - | - | - | 3.14A | Polar | 5000 hours | - | 18mOhm | 1.884A @ 120Hz | 3.14A @ 100kHz | - | - | 16mm | 20mm | 0.866 22.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 420HFG680MBN40X55 Rubycon | 17 |
| - | 20 Weeks | Through Hole | Through Hole | Radial, Can - 4 Lead | - | - | - | - | 5000 Hrs @ 105°C | 420V | -25°C~105°C | Bulk | 2015 | HFG | 1.575Dia 40.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 680μF | - | - | - | - | 22.5044mm | - | - | 0.886 22.50mm | - | - | - | - | 3.52A | Polar | 5000 hours | - | - | 3.52A @ 120Hz | 4.928A @ 10kHz | - | - | - | - | 2.244 57.00mm | - | - | - | - | ROHS3 Compliant | - |