- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450VXK680MEFCSN35X45 Rubycon | 100 | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXK | 20 % | - | - | - | - | 680 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 450VXK560MEFCSN35X40 Rubycon | 100 | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXK | 20 % | - | - | - | - | 560 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 475VXG330MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 475 VDC | VXG | 20 % | - | - | - | - | 330 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 63USG3300MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | USC | 20 % | - | - | - | - | 3300 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 500HXW100MEFR18X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 500 VDC | HXW | 20 % | - | - | - | - | 100 uF | - | - | PC Pin | - | - | 7.5 mm | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 18 mm | 50 mm | ||
![]() 80USG2700MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | USC | 20 % | - | - | - | - | 2700 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 50USG10000MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 10000 uF | 0.35 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | USC | 20 % | - | - | - | - | 10000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 500VXG150MEFCSN22X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 500 VDC | VXG | 20 % | - | - | - | - | 150 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 55 mm | ||
![]() 450VXS82MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXS | 20 % | - | - | - | - | 82 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 450VXG120MEFCSN22X35 Rubycon | 200 | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXG | 20 % | - | - | - | - | 120 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 450VXK560MEFCSN30X50 Rubycon | 90 | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXK | 20 % | - | - | - | - | 560 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 450VXK390MEFCSN35X30 Rubycon | 100 | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXK | 20 % | - | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 475VXG120MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 475 VDC | VXG | 20 % | - | - | - | - | 120 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 50VXG3300MEFCSN25X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.35 | 200 | RUBYCON CORP | 5000 Hour | 50VXG3300MEFCSN25X30 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.37 | Details | Yes | 50 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 3300 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 50 V | 1.2186 mA | 1870 mA | 0.35 | - | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 80USG5600MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | USC | 20 % | - | - | - | - | 5600 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 50USG5600MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.35 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | USC | 20 % | - | - | - | - | 5600 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 450VXK470MEFCSN35X35 Rubycon | 100 | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXK | 20 % | - | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 450VXS330MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXS | 20 % | - | - | - | - | 330 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 63VXG2700MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 100 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | VXG | 20 % | - | - | - | - | 2700 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 500VXG270MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 500 VDC | VXG | 20 % | - | - | - | - | 270 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 50 mm |