- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 350LSG12000MNB90X191 Rubycon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | 12000 uF | - | 8 | RUBYCON CORP | - | 350LSG12000MNB90X191 | LSG | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.72 | Details | - | 350 VDC | LSG | 20 % | - | - | EAR99 | - | 12000 uF | - | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 6.14818 mA | 23.5 A | 120 Hz | 0.25 | 20% | 20% | Aluminum Electrolytic Capacitors | 90 mm | 191 mm | ||
![]() 350MXC330MEFCSN25X45 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 200 | RUBYCON CORP | 3000 Hour | 350MXC330MEFCSN25X45 | MXC | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.59 | Details | Yes | 350 VDC | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 330 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 350 V | 1.01956 mA | 1300 mA | 120 Hz | 0.15 | 20% | 20% | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 350LSH12000MNB90X136 Rubycon | In Stock | - | - | - | - | - | - | - | - | 12000 uF | - | 10 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSH | 20 % | - | - | - | - | 12000 uF | - | - | Screw | - | - | 31.4 mm | - | - | 20.6 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 136 mm | ||
![]() 350UFG1200MBN45X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 50 | - | 10000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | UFG | 20 % | - | - | - | - | 1200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 45 mm | 50 mm | ||
![]() 35KXF2700MEFCSN25X20 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.4 | 200 | RUBYCON CORP | 3000 Hour | 35KXF2700MEFCSN25X20 | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | Yes | 35 VDC | KXF | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 2700 uF | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 35 V | 0.92223 mA | 1290 mA | 120 Hz | 0.4 | 20% | 20% | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 350LSW2200MNB64X119 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSW | 20 % | - | - | - | - | 2200 uF | - | - | Screw | - | - | 28.2 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 119 mm | ||
![]() 350LHR6800MS290X103 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LHR | 20 % | - | - | - | - | 6800 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 103 mm | ||
![]() 350MXG390MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXG | 20 % | - | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 350MXG270MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXG | 20 % | - | - | - | - | 270 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 350VXS1200MEFCSN35X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | VXS | 20 % | - | - | - | - | 1200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 60 mm | ||
![]() 350MXC68MEFCSN20X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXC | 20 % | - | - | - | - | 68 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 350VXH470MEFCSN22X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | VXH | 20 % | - | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 60 mm | ||
![]() 350VXS470MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | VXS | 20 % | - | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 315MXG820MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 315 VDC | MXG | 20 % | - | - | - | - | 820 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 350UFG680MBN35X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 10000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | UFG | 20 % | - | - | - | - | 680 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 350LSU5600MNB77X121 Rubycon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | 10 | RUBYCON CORP | 5000 Hour | 350LSU5600MNB77X121 | LSU | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | - | 350 VDC | LSU | 20 % | - | - | EAR99 | - | 5600 uF | - | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.4 mm | 350 V | 4.2 mA | 17.8 A | 120 Hz | 0.25 | 20% | 20% | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 350MXC470MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXC | 20 % | - | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 350MXG120MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXG | 20 % | - | - | - | - | 120 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 350MXC470MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXC | 20 % | - | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 350LSU6800MNB77X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSU | 20 % | - | - | - | - | 6800 uF | - | - | Screw | - | - | 31.4 mm | - | - | 19.8 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm |