- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 350MXG820MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 350 VDC | - | MXG | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 350MXG330MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 350 VDC | - | MXG | 20 % | - | - | - | - | 330 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 35LSW180000MNB77X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 180000 uF | - | 10 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSW | 20 % | - | - | - | - | 180000 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm | ||
![]() 385USC560MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 385 VDC | - | USC | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 385USC470MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 385 VDC | - | USC | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 385USC270MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 385 VDC | - | USC | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 385USC82MEFCSN22X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.15 | 200 | RUBYCON CORP | 3000 Hour | 385USC82MEFCSN22X25 | USC | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | 5.6 | Details | Yes | 385 VDC | - | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 82 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 385 V | 0.53304 mA | 760 mA | 120 Hz | 0.15 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 385USC270MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 385 VDC | - | USC | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 35RXA3300M18X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | - | RXA | 20 % | - | - | - | - | 3300 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 28 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 30 mm | ||
![]() 35PFV150MVB8X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | 4000 Hour | - | - | + 125 C | - 40 C | - | - | - | - | - | Can | - | - | Details | - | 35 VDC | Cut Tape | PFV | 20 % | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | 52.5 uA | 1.6 A | - | - | - | - | - | 27 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 10.5 mm | ||
![]() 35RX50470M12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | - | + 150 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | - | RX50 | 20 % | - | - | - | - | 470 uF | - | - | - | Radial | - | - | 5 mm | - | - | 750 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 35JZV10M4X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 2000 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | Cut Tape | JZV | 20 % | - | - | - | - | 10 uF | - | - | - | SMD/SMT | - | - | - | - | - | 90 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | 6.1 mm | ||
![]() 35SKV4R7M4X5.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.14 | 2000 | - | 1000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | Cut Tape | SKV | 20 % | - | - | - | - | 4.7 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | 5.5 mm | ||
![]() 35LSW8200MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSW | 20 % | - | - | - | - | 8200 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 350USC390MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 350 VDC | - | USC | 20 % | - | - | - | - | 390 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 35RXF680MEFC10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 1000 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | - | RXF | 20 % | - | - | - | - | 680 uF | - | - | - | Radial | - | - | - | - | - | 1.54 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 35TGV47M8X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.16 | 500 | - | 3000 Hour | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | Cut Tape | TGV | 20 % | - | - | - | - | 47 uF | - | - | - | SMD/SMT | - | - | - | - | - | 350 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 8 mm | 10.5 mm | ||
![]() 35RXA2700M18X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | - | RXA | 20 % | - | - | - | - | 2700 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 33 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 35MXG8200MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.4 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 35 VDC | - | MXG | 20 % | - | - | - | - | 8200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 350VXS180MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 350 VDC | - | VXS | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm |