- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 315VXS330MEFCSN30X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 100 | RUBYCON CORP | 5000 Hour | 315VXS330MEFCSN30X30 | VXS | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.47 | Details | Yes | 315 VDC | VXS | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 330 uF | Box | 10 mm | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 315 V | 0.96724 mA | 1440 mA | 120 Hz | 0.2 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 350VXR330MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | VXR | 20 % | - | - | - | - | 330 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 350USC560MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | USC | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 350LSY4700MNB64X102 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSY | 20 % | - | - | - | - | 4700 uF | - | - | - | Screw | - | - | 28.2 mm | - | - | 12.3 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 102 mm | ||
![]() 350MXC220MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXC | 20 % | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 350LSG18000MNB90X241 Rubycon | In Stock | - | - | - | - | - | - | - | - | 18000 uF | - | 6 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSG | 20 % | - | - | - | - | 18000 uF | - | - | - | Screw | - | - | - | - | - | 29 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 241 mm | ||
![]() 350LSQ4700MNB77X101 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSQ | 20 % | - | - | - | - | 4700 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 101 mm | ||
![]() 350MXG330MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXG | 20 % | - | - | - | - | 330 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 350LSY3300MNB51X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 30 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSY | 20 % | - | - | - | - | 3300 uF | - | - | - | Screw | - | - | 21.8 mm | - | - | 9.5 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 118 mm | ||
![]() 250USC220MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 250 VDC | USC | 20 % | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 250USC820MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 250 VDC | USC | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 250VXH1500MEFCSN30X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | VXH | 20 % | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 55 mm | ||
![]() 220TXW180MEFR16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | TXW | 20 % | - | - | - | - | 180 uF | - | - | - | Radial | - | - | - | - | - | 940 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 16 mm | 30 mm | ||
![]() 220USG560MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | USG | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 25LSW330000MNB77X151 Rubycon | In Stock | - | - | - | - | - | - | - | - | 330000 uF | - | 8 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | LSW | 20 % | - | - | - | - | 330000 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 151 mm | ||
![]() 315VXR470MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 315 VDC | VXR | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 350LSA5600MNB64X174 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 20000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSA | 20 % | - | - | - | - | 5600 uF | - | - | - | Screw | - | - | - | - | - | 18.9 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 174 mm | ||
![]() 315VXR470MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 315 VDC | VXR | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 315MXC390MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 315 VDC | MXC | 20 % | - | - | - | - | 390 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 315MXC390MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 315 VDC | MXC | 20 % | - | - | - | - | 390 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm |