- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 350VXH820MEFCSN30X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | - | VXH | 20 % | - | - | - | - | 820 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 55 mm | ||
![]() 35LSW82000MNB64X99 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 82000 uF | - | 20 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSW | 20 % | - | - | - | - | 82000 uF | - | Screw | - | - | 28.2 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 35MS74R7MEFC4X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.13 | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 35 VDC | - | MS7 | 20 % | - | - | - | - | 4.7 uF | - | Radial | - | - | 1.5 mm | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 4 mm | 7 mm | ||
![]() 400LHR10000MS277X220 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 10000 uF | - | 6 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | LHR | 20 % | - | - | - | - | 10000 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 220 mm | ||
![]() 400LHR12000MS290X193 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 12000 uF | - | 8 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | LHR | 20 % | - | - | - | - | 12000 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 193 mm | ||
![]() 400LSA6800MNB64X249 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 20000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | LSA | 20 % | - | - | - | - | 6800 uF | - | Screw | - | - | - | - | - | 22.7 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 249 mm | ||
![]() 400MXK820MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | MXK | 20 % | - | - | - | - | 820 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 400LSY6800MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | LSY | 20 % | - | - | - | - | 6800 uF | - | Screw | - | - | 31.4 mm | - | - | 18 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 35RX50330M12.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | + 150 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | RX50 | 20 % | - | - | - | - | 330 uF | - | Radial | - | - | 5 mm | - | - | 600 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 20 mm | ||
![]() 400LSG3900MNB64X149 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | LSG | 20 % | - | - | - | - | 3900 uF | - | Screw | - | - | - | - | - | 9.7 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 149 mm | ||
![]() 35TWL47MEFC6.3X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 2000 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | TWL | 20 % | - | - | - | - | 47 uF | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | 11 mm | ||
![]() 35RXA2400M16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | RXA | 20 % | - | - | - | - | 2400 uF | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 39 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 35USC5600MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.4 | 200 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | USC | 20 % | - | - | - | - | 5600 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 35PFV47MVB6.3X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 1000 | - | 4000 Hour | - | + 125 C | - 40 C | - | - | - | - | Can | - | - | Details | - | 35 VDC | Cut Tape | PFV | 20 % | - | - | - | - | 47 uF | - | SMD/SMT | - | - | - | - | 16.4 uA | 900 mA | - | - | - | - | - | 60 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 6.1 mm | ||
![]() 35USG5600MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.4 | 200 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | USG | 20 % | - | - | - | - | 5600 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 385USC220MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | - | USC | 20 % | - | - | - | - | 220 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 385KXF39MEFCSN20X20 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.2 | 200 | RUBYCON CORP | 3000 Hour | 385KXF39MEFCSN20X20 | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | Yes | 385 VDC | - | KXF | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 39 uF | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 385 V | 0.36761 mA | 350 mA | 120 Hz | 0.2 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 20 mm | 20 mm | ||
![]() 385MXC220MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | - | MXC | 20 % | - | - | - | - | 220 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 385VXS680MEFCSN30X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | - | VXS | 20 % | - | - | - | - | 680 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 55 mm | ||
![]() 385MXC68MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | - | MXC | 20 % | - | - | - | - | 68 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm |