- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100NA47MEFC10X20 Rubycon | In Stock | - | - | - | - | - | 0.25 | 1000 | 2000 Hour | + 85 C | - 40 C | Details | 1.115715 oz | 100 VDC | - | NA | 20 % | 47 uF | Radial | 5 mm | 165 mA | - | Straight | Bi-Polar/Non-Polar Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 100USG820MEFCSN22X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 85 C | - 40 C | Details | - | 100 VDC | - | USG | 20 % | 820 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 10LSQ39000MNB36X50 Rubycon | In Stock | - | - | - | - | 39000 uF | - | 60 | 3000 Hour | + 85 C | - 40 C | Details | - | 10 VDC | - | LSQ | 20 % | 39000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 10MXC15000MEFCSN20X40 Rubycon | In Stock | - | - | 2 Pin | - | 15000 uF | 0.55 | 200 | 3000 Hour | + 105 C | - 40 C | Details | - | 10 VDC | - | MXC | 20 % | 15000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 40 mm | ||
![]() 100ZLH8R2MEFC5X11 Rubycon | 3000 | - | - | - | 8200 nF | - | 0.08 | 3000 | 6000 Hour | + 105 C | - 40 C | Details | - | 100 VDC | - | ZLH | 20 % | 8.2 uF | Radial | 2 mm | 163 mA | - | Straight | Low Impedance Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 100LSW68000MNB90X151 Rubycon | In Stock | - | - | - | - | 68000 uF | - | 8 | 3000 Hour | + 105 C | - 40 C | Details | - | 100 VDC | - | LSW | 20 % | 68000 uF | Screw | 31.4 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 151 mm | ||
![]() 100LSW33000MNB77X121 Rubycon | In Stock | - | - | - | - | 33000 uF | - | 10 | 3000 Hour | + 105 C | - 40 C | Details | - | 100 VDC | - | LSW | 20 % | 33000 uF | Screw | 31.4 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 10KXF6800MEFCSN22X20 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.55 | 200 | 3000 Hour | + 105 C | - 40 C | Details | - | 10 VDC | - | KXF | 20 % | 6800 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 20 mm | ||
![]() 10LSW47000MNB36X83 Rubycon | In Stock | - | - | - | - | 47000 uF | - | 60 | 3000 Hour | + 105 C | - 40 C | Details | - | 10 VDC | - | LSW | 20 % | 47000 uF | Screw | 12.7 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 10LSW150000MNB51X98 Rubycon | In Stock | - | - | - | - | 150000 uF | - | 30 | 3000 Hour | + 105 C | - 40 C | Details | - | 10 VDC | - | LSW | 20 % | 150000 uF | Screw | 21.8 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 51 mm | 98 mm | ||
![]() 10LSW390000MNB77X101 Rubycon | In Stock | - | - | - | - | 390000 uF | - | 10 | 3000 Hour | + 105 C | - 40 C | Details | - | 10 VDC | - | LSW | 20 % | 390000 uF | Screw | 31.4 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 101 mm | ||
![]() 10KXF4700MEFCSN20X20 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.55 | 200 | 3000 Hour | + 105 C | - 40 C | Details | - | 10 VDC | - | KXF | 20 % | 4700 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 20 mm | ||
![]() 10LSQ680000MNB77X141 Rubycon | In Stock | - | - | - | - | 680000 uF | - | 10 | 3000 Hour | + 85 C | - 40 C | Details | - | 10 VDC | - | LSQ | 20 % | 680000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm | ||
![]() 10LSQ390000MNB64X119 Rubycon | In Stock | - | - | - | - | 390000 uF | - | 20 | 3000 Hour | + 85 C | - 40 C | Details | - | 10 VDC | - | LSQ | 20 % | 390000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 119 mm | ||
![]() 10MXC47000MEFCSN30X45 Rubycon | In Stock | - | - | 2 Pin | - | 47000 uF | 0.55 | 100 | 3000 Hour | + 105 C | - 40 C | Details | - | 10 VDC | - | MXC | 20 % | 47000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 10NA1000MEFC10X20 Rubycon | In Stock | - | - | - | - | - | 0.25 | 1000 | - | + 105 C | - 55 C | Details | - | 10 VDC | - | NA | 20 % | 1000 uF | Radial | 5 mm | - | - | Cut | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 10RX501000M12.5X20 Rubycon | In Stock | - | - | - | - | - | 0.2 | 500 | - | + 150 C | - 40 C | Details | - | 10 VDC | - | RX50 | 20 % | 1000 uF | Radial | 5 mm | 370 mA | - | Cut | General Purpose Electrolytic Capacitors | 12.5 mm | 20 mm | ||
![]() 10MXC12000MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | - | 12000 uF | 0.55 | 200 | 3000 Hour | + 105 C | - 40 C | Details | - | 10 VDC | - | MXC | 20 % | 12000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 100SGV100M16X16.5 Rubycon | 50000 | - | - | - | - | - | 0.1 | 125 | 2000 Hour | + 105 C | - 40 C | Details | - | 100 VDC | Reel | SGV | 20 % | 100 uF | SMD/SMT | - | 285 mA | - | - | Aluminum Electrolytic Capacitors | 16 mm | 16.5 mm | ||
![]() 10MXC33000MEFCSN30X35 Rubycon | In Stock | - | - | 2 Pin | - | 33000 uF | 0.55 | 100 | 3000 Hour | + 105 C | - 40 C | Details | - | 10 VDC | - | MXC | 20 % | 33000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm |