- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Test Frequency | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400USK220MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USK | 20 % | 220 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 400USK680MEFCSN30X45 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USK | 20 % | 680 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 400SXC82MEFCSN25X25 Rubycon | In Stock | - | - | 2 Pin | 0.15 | 200 | 2000 Hour | + 105 C | - 25 C | Details | 400 VDC | SXC | 20 % | 82 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 400USK220MEFCSN25X25 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USK | 20 % | 220 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 400USH330MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USH | 20 % | 330 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 400SXC39MEFCSN22X20 Rubycon | In Stock | - | - | 2 Pin | 0.15 | 200 | 2000 Hour | + 105 C | - 25 C | Details | 400 VDC | SXC | 20 % | 39 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 22 mm | 20 mm | ||
![]() 400USK180MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USK | 20 % | 180 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 420HXG150MEFCSN20X45 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | - | + 105 C | - 25 C | Details | 420 VDC | HXG | 20 % | 150 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 20 mm | 45 mm | ||
![]() 420MXH330MEFCSN25X45 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 2000 Hour | + 105 C | - 25 C | Details | 420 VDC | MXH | 20 % | 330 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 420MXH270MEFCSN35X25 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 420 VDC | MXH | 20 % | 270 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 400USH680MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USH | 20 % | 680 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 400VXS470MEFCSN30X50 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | VXS | 20 % | 470 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 400USK470MEFCSN22X60 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USK | 20 % | 470 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 22 mm | 60 mm | ||
![]() 420HXG330MEFCSN30X40 Rubycon | 150 |
| - | 2 Pin | 0.2 | 100 | - | + 105 C | - 25 C | Details | 420 VDC | HXG | 20 % | 330 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 420USC270MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USC | 20 % | 270 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 420USH680MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USH | 20 % | 680 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 420MXG330MEFCSN22X60 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 420 VDC | MXG | 20 % | 330 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 22 mm | 60 mm | ||
![]() 400UFG1000MBN40X65 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 50 | 10000 Hour | + 85 C | - 25 C | Details | 400 VDC | UFG | 20 % | 1000 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 40 mm | 65 mm | ||
![]() 400MXK220MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 400 VDC | MXK | 20 % | 220 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 400USK560MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | USK | 20 % | 560 uF | Snap In | 10 mm | 120 Hz | Aluminum Electrolytic Capacitors | 35 mm | 30 mm |