- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400CFX4R7MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10MF-16V-R Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450LSH1800MNB51X103 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | LSH | 20 % | - | - | - | - | 1800 uF | - | - | Screw | - | - | 21.8 mm | - | - | 5.5 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 103 mm | ||
![]() 450LSA2700MNB64X134 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | LSA | 20 % | - | - | - | - | 2700 uF | - | - | Screw | - | - | - | - | - | 12.6 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 134 mm | ||
![]() 450USK560MEFCSN25X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | USK | 20 % | - | - | - | - | 560 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 60 mm | ||
![]() 450VXS390MEFCSN25X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | VXS | 20 % | - | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 60 mm | ||
![]() 50JGV3R3M4X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | 3300 nF | - | 0.12 | 2000 | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Cut Tape | JGV | 20 % | - | - | - | - | 3.3 uF | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | 6.1 mm | ||
![]() 500LUR3300MS277X113 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | LUR | 20 % | - | - | - | - | 3300 uF | - | - | Screw | - | - | 31.8 mm | - | - | 15.1 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 113 mm | ||
![]() 50PEV68MVB8X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | + 105 C | - 55 C | - | - | - | - | - | Can | - | - | Details | - | 50 VDC | Cut Tape | PEV | 20 % | - | - | - | - | 68 uF | - | - | SMD/SMT | - | - | - | - | 34 uA | 1.8 A | - | - | - | - | - | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 10.5 mm | ||
![]() 16USG12000MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 12000 uF | 0.5 | 200 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 16 VDC | - | USC | 20 % | - | - | - | - | 12000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 385VXH330MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 385 VDC | - | VXH | 20 % | - | - | - | - | 330 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 200USG1000MEFCSN35X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.15 | 100 | RUBYCON CORP | 200USG1000MEFCSN35X25 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | 5.35 | Details | Yes | 200 VDC | - | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1000 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 200 V | 1.34165 mA | 3250 mA | - | 0.2 | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 420NXG220MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 420 VDC | - | NXG | 20 % | - | - | - | - | 220 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 220USG1500MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 220 VDC | - | USC | 20 % | - | - | - | - | 1500 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 80USG2700MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 80 VDC | - | USC | 20 % | - | - | - | - | 2700 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 160USC470MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 160 VDC | - | USC | 20 % | - | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 10SGV4700M18X21.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.26 | 75 | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 10 VDC | Reel | SGV | 20 % | - | - | - | - | 4700 uF | - | - | SMD/SMT | - | - | - | - | - | 1.2 A | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | 21.5 mm | ||
![]() 10USC22000MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 22000 uF | 0.55 | 200 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 10 VDC | - | USC | 20 % | - | - | - | - | 22000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 160USC1200MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 160 VDC | - | USC | 20 % | - | - | - | - | 1200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 16YXG5600MEFC18X31.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.16 | 200 | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 16 VDC | - | YXG | 20 % | - | - | - | - | 5600 uF | - | - | Radial | - | - | 7.5 mm | - | - | 4.17 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | 31.5 mm |