- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Dielectric Material | Number of Terminals | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Ripple Current | Test Frequency | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500LXW33MEFR16X25 Rubycon | In Stock | - | - | - | - | - | 0.25 | 200 | - | 12000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | 500 VDC | LXW | 20 % | - | - | - | 33 uF | - | - | PC Pin | - | - | 7.5 mm | - | 420 mA | - | Cut | - | - | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 450VXR82MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | VXR | 20 % | - | - | - | 82 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 500MXG100MEFCSN22X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 500 VDC | MXG | 20 % | - | - | - | 100 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 450USK560MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | USK | 20 % | - | - | - | 560 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 500LXW39MEFR14.5X35 Rubycon | In Stock | - | - | - | - | - | 0.25 | 500 | - | 12000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | 500 VDC | LXW | 20 % | - | - | - | 39 uF | - | - | PC Pin | - | - | 7.5 mm | - | 490 mA | - | Cut | - | - | General Purpose Electrolytic Capacitors | 14.5 mm | 35 mm | ||
![]() 450VXS390MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | VXS | 20 % | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 500HXW27MEFR16X20 Rubycon | In Stock | - | - | - | - | - | 0.25 | 200 | - | 2000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | 500 VDC | HXW | 20 % | - | - | - | 27 uF | - | - | Radial | - | - | 7.5 mm | - | 370 mA | - | Cut | - | - | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 450USH120MEFCSN22X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | USH | 20 % | - | - | - | 120 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 500LSY6800MNB90X176 Rubycon | In Stock | - | - | - | - | - | - | 8 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 500 VDC | LSY | 20 % | - | - | - | 6800 uF | - | - | Screw | - | - | 31.4 mm | - | 22.2 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 176 mm | ||
![]() 450VXK270MEFCSN22X50 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | VXK | 20 % | - | - | - | 270 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 450LSQ680MNB36X118 Rubycon | In Stock | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | LSQ | 20 % | - | - | - | 680 uF | - | - | Screw | - | - | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 118 mm | ||
![]() 450USC68MEFCSN20X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | USC | 20 % | - | - | - | 68 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 450USK330MEFCSN25X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | USK | 20 % | - | - | - | 330 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 450USH470MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | ALUMINUM (WET) | 2 | 0.2 | 100 | RUBYCON CORP | 3000 Hour | 450USH470MEFCSN35X35 | USH | + 85 C | - 25 C | 85 °C | -25 °C | , | Snap-in | Active | 5.4 | Details | Yes | 450 VDC | USH | 20 % | e3 | EAR99 | Tin (Sn) | 470 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 450 V | 2660 mA | 120 Hz | - | 20% | 20% | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 450USK680MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | USK | 20 % | - | - | - | 680 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 450USH560MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | USH | 20 % | - | - | - | 560 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 450USK470MEFCSN30X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | USK | 20 % | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 500LUR3300MS264X146 Rubycon | In Stock | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 500 VDC | LUR | 20 % | - | - | - | 3300 uF | - | - | Screw | - | - | 28.5 mm | - | 13.6 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 146 mm | ||
![]() 500LSY4700MNB77X136 Rubycon | In Stock | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 500 VDC | LSY | 20 % | - | - | - | 4700 uF | - | - | Screw | - | - | 31.4 mm | - | 14.2 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 136 mm | ||
![]() 450VXK470MEFCSN30X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 450 VDC | VXK | 20 % | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm |