- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Tolerance | ECCN Code | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400LSA6800MNB90X139 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 20000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSA | 20 % | - | 6800 uF | - | Screw | - | - | - | - | - | 28.1 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 139 mm | ||
![]() 400LSH3900MNB64X114 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSH | 20 % | - | 3900 uF | - | Screw | - | - | 28.2 mm | - | - | 8.9 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 114 mm | ||
![]() 400LSC10000MNB77X246 Rubycon | In Stock | - | - | - | - | - | - | - | - | 10000 uF | - | 6 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSC | 20 % | - | 10000 uF | - | Screw | - | - | - | - | - | 33 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 246 mm | ||
![]() 400LSU1500MNB51X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 30 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSU | 20 % | - | 1500 uF | - | Screw | - | - | 21.8 mm | - | - | 6.9 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 98 mm | ||
![]() 400LSC6800MNB90X139 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSC | 20 % | - | 6800 uF | - | Screw | - | - | - | - | - | 28.8 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 139 mm | ||
![]() 400LSU2700MNB51X148 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 30 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSU | 20 % | - | 2700 uF | - | Screw | - | - | 21.8 mm | - | - | 9.5 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 148 mm | ||
![]() 400LSA12000MNB90X219 Rubycon | In Stock | - | - | - | - | - | - | - | - | 12000 uF | - | 6 | - | 20000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSA | 20 % | - | 12000 uF | - | Screw | - | - | - | - | - | 40.7 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 219 mm | ||
![]() 400PK100MEFC18X35.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.25 | 200 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | 400 VDC | PK | 20 % | - | 100 uF | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 18 mm | 35.5 mm | ||
![]() 400USK680MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | USK | 20 % | - | 680 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 400USK680MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | USK | 20 % | - | 680 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 400LSU18000MNB90X241 Rubycon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | 18000 uF | - | 6 | RUBYCON CORP | 5000 Hour | 400LSU18000MNB90X241 | LSU | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.71 | Details | 400 VDC | LSU | 20 % | EAR99 | 18000 uF | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.4 mm | 400 V | 8.04985 mA | 38.9 A | 120 Hz | 0.25 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 90 mm | 241 mm | ||
![]() 400VXR180MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | VXR | 20 % | - | 180 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 400USG150MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | USG | 20 % | - | 150 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 420QXW120MEFR18X31.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | 2000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 420 VDC | QXW | 20 % | - | 120 uF | - | PC Pin | - | - | 7.5 mm | - | - | 780 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 18 mm | 31.5 mm | ||
![]() 420HXG120MEFCSN20X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | HXG | 20 % | - | 120 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 40 mm | ||
![]() 400USH470MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | USH | 20 % | - | 470 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 400USK560MEFCSN25X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | USK | 20 % | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 55 mm | ||
![]() 420HXG270MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | HXG | 20 % | - | 270 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 420MXC120MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | MXC | 20 % | - | 120 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 400USK270MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | USK | 20 % | - | 270 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm |