- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 420QXW82MEFR12.5X45 Rubycon | In Stock | - | - | - | - | 0.2 | 500 | 2000 Hour | + 105 C | - 40 C | Details | 420 VDC | QXW | 20 % | 82 uF | PC Pin | 5 mm | 600 mA | - | Cut | General Purpose Electrolytic Capacitors | 12.5 mm | 45 mm | ||
![]() 420USG330MEFCSN25X45 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USG | 20 % | 330 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 420USH180MEFCSN25X25 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USH | 20 % | 180 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 420UFG1500MBN45X70 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 50 | 10000 Hour | + 85 C | - 25 C | Details | 420 VDC | UFG | 20 % | 1500 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 45 mm | 70 mm | ||
![]() 420USK820MEFCSN35X45 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USK | 20 % | 820 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 450LSG2200MNB64X119 Rubycon | In Stock | - | - | - | - | - | 20 | - | + 105 C | - 25 C | Details | 450 VDC | LSG | 20 % | 2200 uF | Screw | - | 7.2 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 119 mm | ||
![]() 450LHR3300MS264X146 Rubycon | In Stock | - | - | - | - | - | 20 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | LHR | 20 % | 3300 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 146 mm | ||
![]() 450LSC6800MNB90X159 Rubycon | In Stock | - | - | - | - | - | 8 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | LSC | 20 % | 6800 uF | Screw | - | 28 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 159 mm | ||
![]() 420MXH270MEFCSN22X50 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 2000 Hour | + 105 C | - 25 C | Details | 420 VDC | MXH | 20 % | 270 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 450LHR12000MS290X220 Rubycon | In Stock | - | - | - | 12000 uF | - | 6 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | LHR | 20 % | 12000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 220 mm | ||
![]() 450LSQ5600MNB90X141 Rubycon | In Stock | - | - | - | - | - | 10 | 3000 Hour | + 85 C | - 25 C | Details | 450 VDC | LSQ | 20 % | 5600 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 420MXH560MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 420 VDC | MXH | 20 % | 560 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 420USH270MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USH | 20 % | 270 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 450LSA4700MNB90X119 Rubycon | In Stock | - | - | - | - | - | 10 | 20000 Hour | + 85 C | - 25 C | Details | 450 VDC | LSA | 20 % | 4700 uF | Screw | - | 21.1 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 119 mm | ||
![]() 450NXG150MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 10000 Hour | + 105 C | - 25 C | Details | 450 VDC | NXG | 20 % | 150 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 420UFG1000MBN35X80 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 50 | 10000 Hour | + 85 C | - 25 C | Details | 420 VDC | UFG | 20 % | 1000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 80 mm | ||
![]() 450LSQ820MNB51X83 Rubycon | In Stock | - | - | - | - | - | 30 | 3000 Hour | + 85 C | - 25 C | Details | 450 VDC | LSQ | 20 % | 820 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 51 mm | 83 mm | ||
![]() 420VXS270MEFCSN22X55 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 420 VDC | VXS | 20 % | 270 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 55 mm | ||
![]() 420USH390MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USH | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 450NXG120MEFCSN20X45 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 10000 Hour | + 105 C | - 25 C | Details | 450 VDC | NXG | 20 % | 120 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 45 mm |