- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200LSQ3900MNB51X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | LSQ | 20 % | - | - | - | - | 3900 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 83 mm | ||
![]() 200LSW560MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | LSW | 20 % | - | - | - | - | 560 uF | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 200LSQ1500MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | LSQ | 20 % | - | - | - | - | 1500 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 200SXC330MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | SXC | 20 % | - | - | - | - | 330 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 200RX3010M8X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.15 | 1000 | - | - | - | + 130 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | RX30 | 20 % | - | - | - | - | 10 uF | - | - | Radial | - | - | 3.5 mm | - | - | 240 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 8 mm | 20 mm | ||
![]() 200PK4R7MEFC6.3X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.2 | 2000 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 200 VDC | PK | 20 % | - | - | - | - | 4.7 uF | - | - | Radial | - | - | 2.5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | 11 mm | ||
![]() 220MXC330MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | MXC | 20 % | - | - | - | - | 330 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 220MXC470MEFCSN20X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | MXC | 20 % | - | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 45 mm | ||
![]() 250LSW3900MNB64X119 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | LSW | 20 % | - | - | - | - | 3900 uF | - | - | Screw | - | - | 28.2 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 119 mm | ||
![]() 200LSQ2200MNB36X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | LSQ | 20 % | - | - | - | - | 2200 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 98 mm | ||
![]() 180MXC1500MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | MXC | 20 % | - | - | - | - | 1500 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 180KXF560MEFCSN30X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 180 VDC | KXF | 20 % | - | - | - | - | 560 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 20 mm | ||
![]() 180USC470MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | USC | 20 % | - | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 180USG820MEFCSN20X45 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.25 | 200 | RUBYCON CORP | 3000 Hour | 180USG820MEFCSN20X45 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.69 | Details | Yes | 180 VDC | USG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 820 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 180 V | 1.15257 mA | 2750 mA | 120 Hz | 0.2 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 20 mm | 45 mm | ||
![]() 16RX501000M12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.16 | 500 | - | - | - | + 150 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | RX50 | 20 % | - | - | - | - | 1000 uF | - | - | Radial | - | - | 5 mm | - | - | 750 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 200WA68MEFC18X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 200 VDC | WA | 20 % | - | - | - | - | 68 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 18 mm | 16 mm | ||
![]() 200TXW68MEFR8X40 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 200 VDC | TXW | 20 % | - | - | - | - | 68 uF | - | - | Radial | - | - | - | - | - | 430 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 8 mm | 40 mm | ||
![]() 220USG560MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | USG | 20 % | - | - | - | - | 560 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 250LSW10000MNB90X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 10000 uF | - | 10 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | LSW | 20 % | - | - | - | - | 10000 uF | - | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 250LSW1800MNB36X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | LSW | 20 % | - | - | - | - | 1800 uF | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 118 mm |