- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Capacitance - nF | Capacitance - pF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Test Frequency | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | ESR | Product | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180MXC390MEFCSN20X35 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | + 105 C | - | - 40 C | - | - | - | - | Details | - | 180 VDC | - | - | MXC | - | 20 % | - | - | 390 uF | Snap In | - | 10 mm | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | - | 35 mm | - | ||
![]() 250PK0R47MEFC6.3X11 Rubycon | In Stock | - | - | - | - | - | - | 470 nF | 470000 pF | - | 0.2 | 2000 | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | 250 VDC | - | - | PK | - | 20 % | - | - | 0.47 uF | Radial | - | 2.5 mm | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | - | 11 mm | - | ||
![]() 200USC470MEFCSN20X35 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | 200 VDC | - | - | USC | - | 20 % | - | - | 470 uF | Snap In | - | 10 mm | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | - | 35 mm | - | ||
![]() 250USC390MEFCSN20X40 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | 250 VDC | - | - | USC | - | 20 % | - | - | 390 uF | Snap In | - | 10 mm | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | - | 40 mm | - | ||
![]() 350LUR8200MS290X103 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | + 85 C | - | - 25 C | - | - | - | - | Details | - | 350 VDC | - | - | LUR | - | 20 % | - | - | 8200 uF | Screw | - | 31.8 mm | - | 25.1 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | - | 103 mm | - | ||
![]() 25LSW27000MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | 27000 uF | - | 60 | - | + 105 C | - | - 40 C | - | - | - | - | Details | - | 25 VDC | - | - | LSW | - | 20 % | - | - | 27000 uF | Screw | - | 12.7 mm | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | - | 83 mm | - | ||
![]() 35LSW6800MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 60 | - | + 105 C | - | - 40 C | - | - | - | - | Details | - | 35 VDC | - | - | LSW | - | 20 % | - | - | 6800 uF | Screw | - | 12.7 mm | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | - | 50 mm | - | ||
![]() 385USC180MEFCSN20X40 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | + 85 C | - | - 25 C | - | - | - | - | Details | - | 385 VDC | - | - | USC | - | 20 % | - | - | 180 uF | Snap In | - | 10 mm | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | - | 40 mm | - | ||
![]() 400LSA3900MNB64X154 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | + 85 C | - | - 25 C | - | - | - | - | Details | - | 400 VDC | - | - | LSA | - | 20 % | - | - | 3900 uF | Screw | - | - | - | 16 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | - | 154 mm | - | ||
![]() 450KXW56MEFC16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | + 105 C | - | - 25 C | - | - | - | - | Details | - | 450 VDC | - | - | KXW | - | 20 % | - | - | 56 uF | Radial | - | 7.5 mm | - | 440 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 16 mm | - | 30 mm | - | ||
![]() 450LHR8200MS277X220 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 6 | - | + 105 C | - | - 25 C | - | - | - | - | Details | - | 450 VDC | - | - | LHR | - | 20 % | - | - | 8200 uF | Screw | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | - | 220 mm | - | ||
![]() 450HXG56MEFCSN20X25 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | + 105 C | - | - 25 C | - | - | - | - | Details | - | 450 VDC | - | - | HXG | - | 20 % | - | - | 56 uF | Snap In | - | 10 mm | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | - | 25 mm | - | ||
![]() 70RXA750M16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | + 125 C | - | - 40 C | - | - | - | - | Details | - | 70 VDC | - | - | RXA | - | 20 % | - | - | 750 uF | Radial | - | 7.5 mm | - | - | - | - | Cut | - | 53 mOhms | General Purpose Electrolytic Capacitors | 16 mm | - | 25 mm | - | ||
![]() 80LSW68000MNB77X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | 68000 uF | - | 10 | - | + 105 C | - | - 40 C | - | - | - | - | Details | - | 80 VDC | - | - | LSW | - | 20 % | - | - | 68000 uF | Screw | - | 31.4 mm | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | - | 141 mm | - | ||
![]() 35PZL100M8X9 Rubycon | 5996 |
| - | - | - | - | - | - | - | - | 0.12 | 1000 | - | + 125 C | - | - 40 C | - | Can | - | AEC-Q200 | Details | - | 35 VDC | - | - | PZL | - | 20 % | - | - | 100 uF | Radial | - | 3.5 mm | 3 uA | 1.4 A | - | - | - | - | 25 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | - | 9 mm | - | ||
![]() 25PZH220M8X9 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.14 | 1000 | - | + 125 C | - | - 40 C | - | Can | - | AEC-Q200 | Details | - | 25 VDC | - | - | PZH | - | 20 % | - | - | 220 uF | Radial | - | 3.5 mm | 3 uA | 2.9 A | - | - | - | - | 22 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | - | 9 mm | - | ||
![]() 63PZL56M10X9 Rubycon | 6016 |
| - | - | - | - | - | - | - | - | 0.09 | 1000 | - | + 125 C | - | - 40 C | - | Can | - | AEC-Q200 | Details | - | 63 VDC | - | - | PZL | - | 20 % | - | - | 56 uF | Radial | - | 5 mm | 3 uA | 1.1 A | - | - | - | - | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 9 mm | - | ||
![]() 35PZK220M8X9 Rubycon | 9873 |
| - | Through Hole | Radial, Can | - | - | - | - | - | 0.12 | 1000 | 4000 Hrs @ 125°C | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 125°C | - | PZK | 0.315 Dia (8.00mm) | 20 % | Hybrid | Automotive | 220 uF | Radial | 22mOhm | 3.5 mm | 3 uA | - | - | 300 mA @ 100 Hz | - | 2 A @ 100 kHz | - | Aluminum Hybrid Polymer Capacitors | 8 mm | 0.413 (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 35PZH270M10X9 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 1000 | - | + 125 C | - | - 40 C | - | Can | - | AEC-Q200 | Details | - | 35 VDC | - | - | PZH | - | 20 % | - | - | 270 uF | Radial | - | 5 mm | 3 uA | 3.6 A | - | - | - | - | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 9 mm | - | ||
![]() 50TLV820M18X16.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 125 | - | + 105 C | - | - 55 C | - | - | - | - | Details | - | 50 VDC | - | Reel | TLV | - | 20 % | - | - | 820 uF | SMD/SMT | - | - | - | 1.7 A | - | - | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | - | 16.5 mm | - |