- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450MXK330MEFCSN25X40 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 450 VDC | - | MXK | 20 % | 330 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 450SGV22M16X21.5 Rubycon | In Stock | - | - | - | 0.2 | 75 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | Reel | SGV | 20 % | 22 uF | SMD/SMT | - | 275 mA | - | - | Aluminum Electrolytic Capacitors | 16 mm | 21.5 mm | ||
![]() 450NXG150MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 10000 Hour | + 105 C | - 25 C | Details | 450 VDC | - | NXG | 20 % | 150 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 500LSY1800MNB51X133 Rubycon | In Stock | - | - | - | - | 30 | 5000 Hour | + 85 C | - 25 C | Details | 500 VDC | - | LSY | 20 % | 1800 uF | Screw | 21.8 mm | 7 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 51 mm | 133 mm | ||
![]() 500HXW27MEFR14.5X25 Rubycon | In Stock | - | - | - | 0.25 | 500 | 2000 Hour | + 105 C | - 40 C | Details | 500 VDC | - | HXW | 20 % | 27 uF | Radial | 7.5 mm | 380 mA | - | Cut | General Purpose Electrolytic Capacitors | 14.5 mm | 25 mm | ||
![]() 450SGV33M18X21.5 Rubycon | In Stock | - | - | - | 0.2 | 600 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | Reel | SGV | 20 % | 33 uF | SMD/SMT | - | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | 21.5 mm | ||
![]() 450USG68MEFCSN20X25 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 450 VDC | - | USG | 20 % | 68 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 450VXS470MEFCSN30X55 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | - | VXS | 20 % | 470 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 55 mm | ||
![]() 450TXW18MEFR8X45 Rubycon | In Stock | - | - | - | 0.25 | 500 | - | + 105 C | - 40 C | Details | 450 VDC | - | TXW | 20 % | 18 uF | Radial | - | 210 mA | - | Cut | General Purpose Electrolytic Capacitors | 8 mm | 45 mm | ||
![]() 450USG180MEFCSN30X25 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 450 VDC | - | USG | 20 % | 180 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 450USC100MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 450 VDC | - | USC | 20 % | 100 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 500LXW33MEFR16X25 Rubycon | In Stock | - | - | - | 0.25 | 200 | 12000 Hour | + 105 C | - 40 C | Details | 500 VDC | - | LXW | 20 % | 33 uF | PC Pin | 7.5 mm | 420 mA | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 450VXR82MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 7000 Hour | + 105 C | - 25 C | Details | 450 VDC | - | VXR | 20 % | 82 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 500MXG100MEFCSN22X40 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 500 VDC | - | MXG | 20 % | 100 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 450USK560MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 450 VDC | - | USK | 20 % | 560 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 500LXW39MEFR14.5X35 Rubycon | In Stock | - | - | - | 0.25 | 500 | 12000 Hour | + 105 C | - 40 C | Details | 500 VDC | - | LXW | 20 % | 39 uF | PC Pin | 7.5 mm | 490 mA | - | Cut | General Purpose Electrolytic Capacitors | 14.5 mm | 35 mm | ||
![]() 450VXS390MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | - | VXS | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 500HXW27MEFR16X20 Rubycon | In Stock | - | - | - | 0.25 | 200 | 2000 Hour | + 105 C | - 40 C | Details | 500 VDC | - | HXW | 20 % | 27 uF | Radial | 7.5 mm | 370 mA | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 450USH120MEFCSN22X25 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 450 VDC | - | USH | 20 % | 120 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 500LSY6800MNB90X176 Rubycon | In Stock | - | - | - | - | 8 | 5000 Hour | + 85 C | - 25 C | Details | 500 VDC | - | LSY | 20 % | 6800 uF | Screw | 31.4 mm | 22.2 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 176 mm |