- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 250LSW2700MNB51X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | - | LSW | 20 % | - | - | - | - | 2700 uF | - | - | - | Screw | - | - | 21.8 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 118 mm | ||
![]() 250LLE6R8MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 6800 nF | - | 0.24 | 2000 | - | 15000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 250 VDC | - | LLE | 20 % | - | - | - | - | 6.8 uF | - | - | - | PC Pin | - | - | 3.5 mm | - | - | 68 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | 11.5 mm | ||
![]() 250SGV22M12.5X13.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.15 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | Reel | SGV | 20 % | - | - | - | - | 22 uF | - | - | - | SMD/SMT | - | - | - | - | - | 190 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 12.5 mm | 13.5 mm | ||
![]() 220VXH1200MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 220 VDC | - | VXH | 20 % | - | - | - | - | 1200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 250SGV68M16X21.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.15 | 75 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | Reel | SGV | 20 % | - | - | - | - | 68 uF | - | - | - | SMD/SMT | - | - | - | - | - | 450 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 16 mm | 21.5 mm | ||
![]() 250VXR560MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | - | VXR | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 250VXG1000MEFCSN25X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | - | VXG | 20 % | - | - | - | - | 1000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 60 mm | ||
![]() 250USG330MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 250 VDC | - | USG | 20 % | - | - | - | - | 330 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 250VXG680MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | - | VXG | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 250VXG1000MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | - | VXG | 20 % | - | - | - | - | 1000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 250VXR270MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | - | VXR | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 25LSQ180000MNB64X99 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 180000 uF | - | 20 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | - | LSQ | 20 % | - | - | - | - | 180000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 250WA150MEFC18X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 250 VDC | - | WA | 20 % | - | - | - | - | 150 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 25LSQ39000MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 39000 uF | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | - | LSQ | 20 % | - | - | - | - | 39000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 25LSQ47000MNB36X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 47000 uF | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | - | LSQ | 20 % | - | - | - | - | 47000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 98 mm | ||
![]() 25RXA3900M18X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | - | RXA | 20 % | - | - | - | - | 3900 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 33 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 250USC560MEFCSN30X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.15 | 100 | RUBYCON CORP | 3000 Hour | 250USC560MEFCSN30X25 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Details | Yes | 250 VDC | - | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 560 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 250 V | 1.1225 mA | 2350 mA | 120 Hz | 0.15 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 25TWL4R7MEFC4X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.14 | 5000 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | - | TWL | 20 % | - | - | - | - | 4.7 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 4 mm | 7 mm | ||
![]() 25RXF4300MEFC18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 25 VDC | - | RXF | 20 % | - | - | - | - | 4300 uF | - | - | - | Radial | - | - | - | - | - | 1.93 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | 20 mm | ||
![]() 25LSW220000MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 220000 uF | - | 10 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | - | LSW | 20 % | - | - | - | - | 220000 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm |