- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LSW39000MNB36X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | 39000 uF | - | 60 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | LSW | 20 % | - | - | - | - | 39000 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 98 mm | ||
![]() 25MXC12000MEFCSN22X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 12000 uF | 0.45 | 200 | RUBYCON CORP | 3000 Hour | 25MXC12000MEFCSN22X40 | MXC | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | 5.54 | Details | Yes | 25 VDC | - | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 12000 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 25 V | 1.64317 mA | 2810 mA | 120 Hz | 0.45 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 25TWL33MEFC5X11 Rubycon | 2193 |
| - | - | - | - | - | - | - | - | 0.14 | 3000 | - | 2000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | TWL | 20 % | - | - | - | - | 33 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 25RXA3300M18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | RXA | 20 % | - | - | - | - | 3300 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 47 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 20 mm | ||
![]() 25LSQ33000MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | 33000 uF | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | LSQ | 20 % | - | - | - | - | 33000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 25USG5600MEFCSN20X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.45 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | USG | 20 % | - | - | - | - | 5600 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 250VXR820MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 250 VDC | - | VXR | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 25RXF1200MEFC10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.14 | 1000 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | RXF | 20 % | - | - | - | - | 1200 uF | - | - | - | Radial | - | - | - | - | - | 1.54 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 25USC18000MEFCSN22X50 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 18000 uF | 0.45 | 200 | RUBYCON CORP | 3000 Hour | 25USC18000MEFCSN22X50 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | 5.64 | Details | Yes | 25 VDC | - | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 18000 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 25 V | 2.01247 mA | 4680 mA | 120 Hz | 0.45 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 25LSQ470000MNB90X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | 470000 uF | - | 10 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | LSQ | 20 % | - | - | - | - | 470000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 25LSQ390000MNB77X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | 390000 uF | - | 10 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | LSQ | 20 % | - | - | - | - | 390000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm | ||
![]() 25THV33M6.3X6.1 Rubycon | 1000 | - | - | - | - | - | - | - | - | - | 0.18 | 1000 | - | 2000 Hour | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | Cut Tape | THV | 20 % | - | - | - | - | 33 uF | - | - | - | SMD/SMT | - | - | - | - | - | 70 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 6.3 mm | 6.1 mm | ||
![]() 250VXR560MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 250 VDC | - | VXR | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 25TPV220M6.3X8 Rubycon | 1525 |
| - | - | - | - | - | - | - | - | 0.14 | 900 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | Cut Tape | TPV | 20 % | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | 600 mA | - | - | - | - | - | 160 mOhms | Aluminum Electrolytic Capacitors | 6.3 mm | 8 mm | ||
![]() 25LSW33000MNB36X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | 33000 uF | - | 60 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | LSW | 20 % | - | - | - | - | 33000 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 98 mm | ||
![]() 25TKV68M6.3X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.14 | 1000 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | Cut Tape | TKV | 20 % | - | - | - | - | 68 uF | - | - | - | SMD/SMT | - | - | - | - | - | 300 mA | - | - | - | - | - | 260 mOhms | Aluminum Electrolytic Capacitors | 6.3 mm | 6.1 mm | ||
![]() 25USG8200MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.45 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | - | USG | 20 % | - | - | - | - | 8200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 315KXF180MEFCSN35X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 315 VDC | - | KXF | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 20 mm | ||
![]() 25PHV56MVB6.3X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | 2000 Hour | - | - | + 135 C | - 55 C | - | - | - | - | - | Can | - | - | Details | - | 25 VDC | Reel | PHV | 20 % | - | - | - | - | 56 uF | - | - | - | SMD/SMT | - | - | - | - | - | 405 mA | - | - | - | - | - | - | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 6.1 mm | ||
![]() 25SGV330M12.5X13.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.18 | 200 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | Reel | SGV | 20 % | - | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | 450 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 12.5 mm | 13.5 mm |