- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63MXG3900MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.3 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | MXG | 20 % | - | - | - | - | 3900 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 63MXC1800MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | MXC | 20 % | - | - | - | - | 1800 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 63PEV10MVB6.3X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.08 | 1000 | - | 10000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | Can | - | - | Details | - | 63 VDC | Cut Tape | PEV | 20 % | - | - | - | - | 10 uF | - | - | SMD/SMT | - | - | - | - | 6.3 uA | 1 A | - | - | - | - | - | 120 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 6.1 mm | ||
![]() 63MS74R7MEFC6.3X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.1 | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | MS7 | 20 % | - | - | - | - | 4.7 uF | - | - | Radial | - | - | 2.5 mm | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | 7 mm | ||
![]() 63NA22MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | NA | 20 % | - | - | - | - | 22 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | 11.5 mm | ||
![]() 70RXA240M12.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 70 VDC | - | RXA | 20 % | - | - | - | - | 240 uF | - | - | Radial | - | - | 5 mm | - | - | - | - | - | Cut | - | - | 96 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 20 mm | ||
![]() 80LSQ82000MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 82000 uF | - | 10 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 80 VDC | - | LSQ | 20 % | - | - | - | - | 82000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 80USC2700MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 80 VDC | - | USC | 20 % | - | - | - | - | 2700 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 80LSQ39000MNB64X99 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 39000 uF | - | 20 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 80 VDC | - | LSQ | 20 % | - | - | - | - | 39000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 80USC1200MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 80 VDC | - | USC | 20 % | - | - | - | - | 1200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 50WA470MEFC12.5X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 1000 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | WA | 20 % | - | - | - | - | 470 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 16 mm | ||
![]() 63JXF120MEFC10X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.09 | 1000 | - | 6000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | JXF | 20 % | - | - | - | - | 120 uF | - | - | PC Pin | - | - | 5 mm | - | - | 600 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | 16 mm | ||
![]() 63MXC2700MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | MXC | 20 % | - | - | - | - | 2700 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 63JXF1000MEFC16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.09 | 200 | - | 8000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | JXF | 20 % | - | - | - | - | 1000 uF | - | - | PC Pin | - | - | 7.5 mm | - | - | 2.67 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | 30 mm | ||
![]() 63USG2700MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | USG | 20 % | - | - | - | - | 2700 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 63USG4700MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | USG | 20 % | - | - | - | - | 4700 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 63YXG390MEFC18X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.09 | 500 | - | 6000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 63 VDC | - | YXG | 20 % | - | - | - | - | 390 uF | - | - | Radial | - | - | 7.5 mm | - | - | 920 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | 16 mm | ||
![]() 70RXA560M12.5X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 70 VDC | - | RXA | 20 % | - | - | - | - | 560 uF | - | - | Radial | - | - | 5 mm | - | - | - | - | - | Cut | - | - | 65 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 30 mm | ||
![]() 70RXA510M12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 70 VDC | - | RXA | 20 % | - | - | - | - | 510 uF | - | - | Radial | - | - | 5 mm | - | - | - | - | - | Cut | - | - | 75 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 80MXC820MEFCSN20X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.25 | 200 | RUBYCON CORP | 3000 Hour | 80MXC820MEFCSN20X25 | MXC | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | 5.63 | Details | Yes | 80 VDC | - | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 820 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 80 V | 0.76837 mA | 1040 mA | 120 Hz | 0.25 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm |