- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6.3WA10000MEFC18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | 10000 uF | 0.26 | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | WA | 20 % | - | - | - | - | 10000 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | 20 mm | ||
![]() 50TLV1000M16X21.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 75 | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 50 VDC | Reel | TLV | 20 % | - | - | - | - | 1000 uF | - | - | - | SMD/SMT | - | - | - | - | - | 2 A | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 16 mm | 21.5 mm | ||
![]() 6.3YXH820MEFC10X12.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.22 | 1000 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | YXH | 20 % | - | - | - | - | 820 uF | - | - | - | Radial | - | - | 5 mm | - | - | 865 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | 12.5 mm | ||
![]() 6.3YXH15000MEFC18X35.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 15000 uF | 0.22 | 200 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | YXH | 20 % | - | - | - | - | 15000 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | 4.22 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | 35.5 mm | ||
![]() 63USG5600MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 100 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | USG | 20 % | - | - | - | - | 5600 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 63LSW10000MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | 10000 uF | - | 60 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | LSW | 20 % | - | - | - | - | 10000 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 63LSW12000MNB36X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | 12000 uF | - | 60 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | LSW | 20 % | - | - | - | - | 12000 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 98 mm | ||
![]() 70RXA430M12.5X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 70 VDC | - | RXA | 20 % | - | - | - | - | 430 uF | - | - | - | Radial | - | - | 5 mm | - | - | - | - | - | Cut | - | - | 61 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 30 mm | ||
![]() 70RXA560M16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 70 VDC | - | RXA | 20 % | - | - | - | - | 560 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 51 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 550LSU2700MNB64X149 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 550 VDC | - | LSU | 20 % | - | - | - | - | 2700 uF | - | - | - | Screw | - | - | 28.2 mm | - | - | 7.5 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 149 mm | ||
![]() 63USC6800MEFCSN25X50 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.3 | 200 | RUBYCON CORP | 63USC6800MEFCSN25X50 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Details | Yes | 63 VDC | - | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 6800 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 63 V | 1.96357 mA | 4410 mA | 120 Hz | 0.3 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 63YXG270MEFC10X28 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.09 | 500 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | YXG | 20 % | - | - | - | - | 270 uF | - | - | - | Radial | - | - | 5 mm | - | - | 663 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | 28 mm | ||
![]() 63USC3900MEFCSN22X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 200 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | USC | 20 % | - | - | - | - | 3900 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 63LSW5600MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | LSW | 20 % | - | - | - | - | 5600 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 63 mm | ||
![]() 50MXC3900MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.4 | 200 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | - | MXC | 20 % | - | - | - | - | 3900 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 80LSW15000MNB51X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | 15000 uF | - | 30 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | - | LSW | 20 % | - | - | - | - | 15000 uF | - | - | - | Screw | - | - | 21.8 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 83 mm | ||
![]() 80VXG1500MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | - | VXG | 20 % | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 10USC47000MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 47000 uF | 0.55 | 200 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | USC | 20 % | - | - | - | - | 47000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 10WA2200MEFC12.5X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.22 | 1000 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | WA | 20 % | - | - | - | - | 2200 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 16 mm | ||
![]() 10YXH5600MEFC18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.19 | 500 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | YXH | 20 % | - | - | - | - | 5600 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | 3.35 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | 20 mm |