- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 350TXW68MEFR10X55 Rubycon | In Stock | - | - | - | - | 0.2 | 500 | - | + 105 C | - 40 C | Details | 350 VDC | TXW | 20 % | 68 uF | Radial | - | 550 mA | - | Cut | General Purpose Electrolytic Capacitors | 10 mm | 55 mm | ||
![]() 350UFG1000MBN35X65 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 50 | 10000 Hour | + 85 C | - 25 C | Details | 350 VDC | UFG | 20 % | 1000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 65 mm | ||
![]() 315VXS470MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 315 VDC | VXS | 20 % | 470 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 350VXS150MEFCSN25X25 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 350 VDC | VXS | 20 % | 150 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 315VXS270MEFCSN22X40 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 315 VDC | VXS | 20 % | 270 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 315VXH330MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 315 VDC | VXH | 20 % | 330 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 350LSA8200MNB77X171 Rubycon | In Stock | - | - | - | - | - | 8 | 20000 Hour | + 85 C | - 25 C | Details | 350 VDC | LSA | 20 % | 8200 uF | Screw | - | 26.8 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 171 mm | ||
![]() 350LSW560MNB36X98 Rubycon | In Stock | - | - | - | - | - | 60 | 3000 Hour | + 105 C | - 25 C | Details | 350 VDC | LSW | 20 % | 560 uF | Screw | 12.7 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 98 mm | ||
![]() 350LSH10000MNB90X116 Rubycon | In Stock | - | - | - | 10000 uF | - | 10 | 5000 Hour | + 105 C | - 25 C | Details | 350 VDC | LSH | 20 % | 10000 uF | Screw | 31.4 mm | 18.3 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 116 mm | ||
![]() 315VXH330MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 315 VDC | VXH | 20 % | 330 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 315USC150MEFCSN20X30 Rubycon | In Stock | - | - | 2 Pin | - | 0.15 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 315 VDC | USC | 20 % | 150 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 315MXG1000MEFCSN30X55 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 100 | 3000 Hour | + 105 C | - 25 C | Details | 315 VDC | MXG | 20 % | 1000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 55 mm | ||
![]() 350PX100MEFC18X31.5 Rubycon | In Stock | - | - | - | - | 0.25 | 200 | - | + 105 C | - 40 C | Details | 350 VDC | PX | 20 % | 100 uF | Radial | - | - | - | Cut | General Purpose Electrolytic Capacitors | 18 mm | 31.5 mm | ||
![]() 315USC470MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | 0.15 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 315 VDC | USC | 20 % | 470 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 35LSW56000MNB51X98 Rubycon | In Stock | - | - | - | 56000 uF | - | 30 | 3000 Hour | + 105 C | - 40 C | Details | 35 VDC | LSW | 20 % | 56000 uF | Screw | 21.8 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 51 mm | 98 mm | ||
![]() 350MXG150MEFCSN20X35 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 350 VDC | MXG | 20 % | 150 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 350MXG390MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 100 | 3000 Hour | + 105 C | - 25 C | Details | 350 VDC | MXG | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 350VXR180MEFCSN30X30 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 100 | 7000 Hour | + 105 C | - 25 C | Details | 350 VDC | VXR | 20 % | 180 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 35LSQ68000MNB51X83 Rubycon | In Stock | - | - | - | 68000 uF | - | 30 | 3000 Hour | + 85 C | - 40 C | Details | 35 VDC | LSQ | 20 % | 68000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 51 mm | 83 mm | ||
![]() 350VXS270MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 350 VDC | VXS | 20 % | 270 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm |