- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80VXG2200MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | - | VXG | 20 % | - | - | - | - | 2200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | - | 30 mm | - | ||
![]() 80USG3300MEFCSN22X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | - | USG | 20 % | - | - | - | - | 3300 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | - | 45 mm | - | ||
![]() 6.3WA6800MEFC16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.26 | 200 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | WA | 20 % | - | - | - | - | 6800 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | - | 20 mm | - | ||
![]() 550MXH120MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 550 VDC | - | MXH | 20 % | - | - | - | - | 120 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | - | 25 mm | - | ||
![]() 63LSQ8200MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | LSQ | 20 % | - | - | - | - | 8200 uF | - | - | Screw | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | - | 63 mm | - | ||
![]() 63JXF1500MEFC18X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.09 | 200 | - | 8000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | JXF | 20 % | - | - | - | - | 1500 uF | - | - | PC Pin | - | - | 7.5 mm | - | - | - | 2.95 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | - | 30 mm | - | ||
![]() 63VXG1500MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 200 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | VXG | 20 % | - | - | - | - | 1500 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | - | 25 mm | - | ||
![]() 63YXG820MEFC16X31.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.09 | 200 | - | 6000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | YXG | 20 % | - | - | - | - | 820 uF | - | - | Radial | - | - | 7.5 mm | - | - | - | 1.57 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | - | 31.5 mm | - | ||
![]() 50RXA1000M12.5X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | - | RXA | 20 % | - | - | - | - | 1000 uF | - | - | Radial | - | - | 5 mm | - | - | - | - | - | - | Cut | - | - | 46 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | - | 30 mm | - | ||
![]() 550LSU6800MNB90X191 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 550 VDC | - | LSU | 20 % | - | - | - | - | 6800 uF | - | - | Screw | - | - | 31.4 mm | - | - | - | 17.3 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | - | 191 mm | - | ||
![]() 6.3TWL33MEFC5X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.22 | 3000 | - | 2000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | TWL | 20 % | - | - | - | - | 33 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | - | 11 mm | - | ||
![]() 6.3SGV6800M18X21.5 Rubycon | In Stock | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | 0.35 | 75 | RUBYCON CORP | 2000 Hour | 6.3SGV6800M18X21.5 | SGV | + 105 C | - 55 C | 105 °C | -55 °C | CHIP, ROHS COMPLIANT | CYLINDRICAL PACKAGE | SMT | Active | 5.51 | Details | Yes | 6.3 VDC | Reel | SGV | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 6800 uF | TR | compliant | SMD/SMT | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 6.3 V | 7575 | 0.4284 mA | 1.35 A | - | 0.45 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 18 mm | 21.5 mm | 21.5 mm | 19 mm | ||
![]() 6.3WA4700MEFC18X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.26 | 500 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | WA | 20 % | - | - | - | - | 4700 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | - | 16 mm | - | ||
![]() 6.3TPV680M6.3X8 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.26 | 900 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | Cut Tape | TPV | 20 % | - | - | - | - | 680 uF | - | - | SMD/SMT | - | - | - | - | - | - | 600 mA | - | - | - | - | - | 160 mOhms | Aluminum Electrolytic Capacitors | 6.3 mm | - | 8 mm | - | ||
![]() 6.3YXH3900MEFC18X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.22 | 500 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | YXH | 20 % | - | - | - | - | 3900 uF | - | - | Radial | - | - | 7.5 mm | - | - | - | 2.21 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | - | 16 mm | - | ||
![]() 63JXF220MEFC10X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.09 | 500 | - | 6000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | JXF | 20 % | - | - | - | - | 220 uF | - | - | PC Pin | - | - | 5 mm | - | - | - | 1.05 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | - | 25 mm | - | ||
![]() 63JXF390MEFC12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.09 | 500 | - | 8000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | JXF | 20 % | - | - | - | - | 390 uF | - | - | PC Pin | - | - | 5 mm | - | - | - | 1.72 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | - | 25 mm | - | ||
![]() 63JXF330MEFC12.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.09 | 500 | - | 8000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 63 VDC | - | JXF | 20 % | - | - | - | - | 330 uF | - | - | PC Pin | - | - | 5 mm | - | - | - | 1.29 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | - | 20 mm | - | ||
![]() 10USC33000MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 33000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | USC | 20 % | - | - | - | - | 33000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | - | 30 mm | - | ||
![]() 10VXG22000MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 22000 uF | 0.55 | 200 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | VXG | 20 % | - | - | - | - | 22000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | - | 40 mm | - |