- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 350LHR2700MS264X96 Rubycon | In Stock | - | - | - | - | - | - | 20 | 5000 Hour | + 105 C | - 25 C | Details | 350 VDC | LHR | 20 % | 2700 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 96 mm | ||
![]() 350LSA12000MNB90X184 Rubycon | In Stock | - | - | - | - | 12000 uF | - | 8 | 20000 Hour | + 85 C | - 25 C | Details | 350 VDC | LSA | 20 % | 12000 uF | Screw | - | 38.3 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 184 mm | ||
![]() 35LSQ270000MNB77X141 Rubycon | In Stock | - | - | - | - | 270000 uF | - | 10 | 3000 Hour | + 85 C | - 40 C | Details | 35 VDC | LSQ | 20 % | 270000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm | ||
![]() 350WA22MEFC16X16 Rubycon | In Stock | - | - | - | - | - | 0.2 | 600 | 2000 Hour | + 85 C | - 25 C | Details | 350 VDC | WA | 20 % | 22 uF | Radial | 7.5 mm | 220 mA | - | Straight | General Purpose Electrolytic Capacitors | 16 mm | 16 mm | ||
![]() 35MS515MEFC6.3X5 Rubycon | In Stock | - | - | - | - | - | 0.2 | 3000 | 3000 Hour | + 85 C | - 40 C | Details | 35 VDC | MS5 | 20 % | 15 uF | Radial | - | - | - | Cut | General Purpose Electrolytic Capacitors | 6.3 mm | 5 mm | ||
![]() 350UFG820MBN35X55 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 10000 Hour | + 85 C | - 25 C | Details | 350 VDC | UFG | 20 % | 820 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 55 mm | ||
![]() 350UFG1200MBN35X75 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 50 | 10000 Hour | + 85 C | - 25 C | Details | 350 VDC | UFG | 20 % | 1200 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 75 mm | ||
![]() 350MXG680MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 3000 Hour | + 105 C | - 25 C | Details | 350 VDC | MXG | 20 % | 680 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 100LSQ6800MNB36X98 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | LSQ | 20 % | 6800 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 98 mm | ||
![]() 100LSQ12000MNB51X83 Rubycon | In Stock | - | - | - | - | 12000 uF | - | 30 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | LSQ | 20 % | 12000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 51 mm | 83 mm | ||
![]() 100YXM2R2MEFR5X11 Rubycon | 1918 |
| - | - | 2200 nF | - | 0.15 | 3000 | 10000 Hour | + 105 C | - 40 C | Details | 100 VDC | YXM | 20 % | 2.2 uF | Radial | - | 50 mA | - | Cut | General Purpose Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 100USG2200MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | USG | 20 % | 2200 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 100VXG560MEFCSN22X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 5000 Hour | + 105 C | - 40 C | Details | 100 VDC | VXG | 20 % | 560 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 100MXC3300MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 3000 Hour | + 105 C | - 40 C | Details | 100 VDC | MXC | 20 % | 3300 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 100LSQ3300MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | LSQ | 20 % | 3300 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 100LSQ2200MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | LSQ | 20 % | 2200 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 100MXC1500MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 105 C | - 40 C | Details | 100 VDC | MXC | 20 % | 1500 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 100LSW12000MNB51X98 Rubycon | In Stock | - | - | - | - | 12000 uF | - | 30 | 3000 Hour | + 105 C | - 40 C | Details | 100 VDC | LSW | 20 % | 12000 uF | Screw | 21.8 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 51 mm | 98 mm | ||
![]() 100LSQ2700MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | LSQ | 20 % | 2700 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 100LSQ56000MNB77X141 Rubycon | In Stock | - | - | - | - | 56000 uF | - | 10 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | LSQ | 20 % | 56000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm |