- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10RX50470M10X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 1000 | - | - | - | - | + 150 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | RX50 | 20 % | - | - | - | - | 470 uF | - | - | - | Radial | - | - | 5 mm | - | - | 600 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 10 mm | 16 mm | ||
![]() 10LSQ330000MNB64X99 Rubycon | In Stock | - | - | - | - | - | - | - | - | 330000 uF | - | 20 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | LSQ | 20 % | - | - | - | - | 330000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 10NW722MEFC5X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.22 | 5000 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | NW7 | 20 % | - | - | - | - | 22 uF | - | - | - | Radial | - | - | - | - | - | 35 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 5 mm | 7 mm | ||
![]() 10YXH6800MEFC16X31.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.19 | 200 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | YXH | 20 % | - | - | - | - | 6800 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | 3.45 A | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 16 mm | 31.5 mm | ||
![]() 10LSW470000MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | 470000 uF | - | 10 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | LSW | 20 % | - | - | - | - | 470000 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 10SGV2200M16X16.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.26 | 125 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 10 VDC | Reel | SGV | 20 % | - | - | - | - | 2200 uF | - | - | - | SMD/SMT | - | - | - | - | - | 810 mA | - | - | - | - | - | Aluminum Electrolytic Capacitors | 16 mm | 16.5 mm | ||
![]() 10LSQ560000MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | 560000 uF | - | 10 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | LSQ | 20 % | - | - | - | - | 560000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 10MXC8200MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.55 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | MXC | 20 % | - | - | - | - | 8200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 10LSQ82000MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | 82000 uF | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | LSQ | 20 % | - | - | - | - | 82000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 10MXC18000MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 18000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | MXC | 20 % | - | - | - | - | 18000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 10USC22000MEFCSN30X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 22000 uF | 0.55 | 100 | RUBYCON CORP | 3000 Hour | 10USC22000MEFCSN30X25 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.36 | Details | Yes | 10 VDC | - | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 22000 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 10 V | 1.40713 mA | 3580 mA | 120 Hz | 0.55 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 10VXG12000MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 12000 uF | 0.55 | 200 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | VXG | 20 % | - | - | - | - | 12000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 10USC82000MEFCSN35X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 82000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | USC | 20 % | - | - | - | - | 82000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 160LSW1800MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | LSW | 20 % | - | - | - | - | 1800 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 160LSQ27000MNB90X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | 27000 uF | - | 10 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | LSQ | 20 % | - | - | - | - | 27000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 160USC1800MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | USC | 20 % | - | - | - | - | 1800 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 160USG2700MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | USG | 20 % | - | - | - | - | 2700 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 16LSW390000MNB77X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | 390000 uF | - | 10 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | - | LSW | 20 % | - | - | - | - | 390000 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm | ||
![]() 160VXR270MEFCSN22X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 200 | RUBYCON CORP | 7000 Hour | 160VXR270MEFCSN22X25 | VXR | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Details | Yes | 160 VDC | - | VXR | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 270 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 160 V | 0.62354 mA | 1100 mA | 120 Hz | 0.15 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 16LSW120000MNB51X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | 120000 uF | - | 30 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | - | LSW | 20 % | - | - | - | - | 120000 uF | - | - | - | Screw | - | - | 21.8 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 98 mm |