- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Subcategory | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70HRX360MSPA12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 70 VDC | HRX | 20 % | - | - | - | - | 360 uF | - | - | - | Radial | - | - | 5 mm | - | - | - | - | Cut | - | - | - | 61 mOhms | General Purpose Electrolytic Capacitors | - | 12.5 mm | 25 mm | ||
![]() 25HRX3600MSPA18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | HRX | 20 % | - | - | - | - | 3600 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | Cut | - | - | - | 44 mOhms | General Purpose Electrolytic Capacitors | - | 18 mm | 20 mm | ||
![]() 70HGX620MSPA16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 70 VDC | HGX | 20 % | - | - | - | - | 620 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | Cut | - | - | - | 64 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | 20 mm | ||
![]() 35HRX3000MSPA18X23 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | RX30 | 20 % | - | - | - | - | 3000 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | Cut | - | - | - | - | General Purpose Electrolytic Capacitors | - | 18 mm | 23 mm | ||
![]() 35HGX3600MSPA16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | HGX | 20 % | - | - | - | - | 3600 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | Cut | - | - | - | 21 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | 30 mm | ||
![]() 50HRX1200MSPA16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | HRX | 20 % | - | - | - | - | 1200 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | Cut | - | - | - | 33 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | 25 mm | ||
![]() 50HRX620MSPA12.5X23 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | HRX | 20 % | - | - | - | - | 620 uF | - | - | - | Radial | - | - | 5 mm | - | - | - | - | Cut | - | - | - | 54 mOhms | General Purpose Electrolytic Capacitors | - | 12.5 mm | 23 mm | ||
![]() 50HGX620MSPA12.5X23 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | HGX | 20 % | - | - | - | - | 620 uF | - | - | - | Radial | - | - | 5 mm | - | - | - | - | Cut | - | - | - | 58 mOhms | General Purpose Electrolytic Capacitors | - | 12.5 mm | 23 mm | ||
![]() 25HGX1100MSPA12.5X23 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | HGX | 20 % | - | - | - | - | 1100 uF | - | - | - | Radial | - | - | 5 mm | - | - | - | - | Cut | - | - | - | 38 mOhms | General Purpose Electrolytic Capacitors | - | 12.5 mm | 23 mm | ||
![]() 35HGX1300MSPA16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | HGX | 20 % | - | - | - | - | 1300 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | Cut | - | - | - | 34 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | 20 mm | ||
![]() 100LSQ10000MNB36X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LSQ | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | ||
![]() 16SEV330M10X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | Rubycon | - | - | 1 | - | Rubycon | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | SEV | 20 % | - | - | - | - | 33 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rubycon Corporation | 10 mm | 10.5 mm | ||
![]() 16MXC12000MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 12000 uF | 0.5 | 200 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXC | 20 % | - | - | - | - | 12000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 22 mm | 30 mm | ||
![]() 16USG15000MEFCSN20X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 15000 uF | 0.5 | 200 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | USC | 20 % | - | - | - | - | 15000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 20 mm | 40 mm | ||
![]() 16MXG22000MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 22000 uF | 0.5 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXG | 20 % | - | - | - | - | 22000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 30 mm | 30 mm | ||
![]() 180USG1000MEFCSN30X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.15 | 100 | RUBYCON CORP | - | 180USG1000MEFCSN30X25 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.55 | Details | Yes | 180 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1000 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 180 V | 1.2728 mA | 3000 mA | 0.2 | - | 20% | 20% | - | - | General Purpose Electrolytic Capacitors | - | 30 mm | 25 mm | ||
![]() 16MXG12000MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 12000 uF | 0.5 | 200 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXG | 20 % | - | - | - | - | 12000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 25 mm | 25 mm | ||
![]() 16MXG56000MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 56000 uF | 0.5 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXG | 20 % | - | - | - | - | 56000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 30 mm | 50 mm | ||
![]() 180USC1000MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | RUBYCON CORP | - | 180USC1000MEFCSN25X40 | + 85 C | - 40 C | - | - | , | - | - | Active | - | Details | Yes | 180 VDC | USC | 20 % | - | Yes | - | - | 1000 uF | - | - | compliant | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 25 mm | 40 mm | ||
![]() 16MXG18000MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 18000 uF | 0.5 | 200 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXG | 20 % | - | - | - | - | 18000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 25 mm | 30 mm |