- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450NXG470MEFCSN35X50 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 100 | 10000 Hour | + 105 C | - 25 C | Details | 450 VDC | - | NXG | 20 % | 470 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 50TWL2R2MEFC5X11 Rubycon | In Stock | - | - | - | 2200 nF | 0.1 | 3000 | 2000 Hour | + 85 C | - 40 C | Details | 50 VDC | - | TWL | 20 % | 2.2 uF | Radial | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 50TGV1200M18X21.5 Rubycon | In Stock | - | - | - | - | 0.12 | 75 | 5000 Hour | + 125 C | - 40 C | Details | 50 VDC | Reel | TGV | 20 % | 1200 uF | SMD/SMT | - | 1.45 A | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | 21.5 mm | ||
![]() 50WA680MEFC16X16 Rubycon | In Stock | - | - | - | - | 0.12 | 600 | - | + 85 C | - 40 C | Details | 50 VDC | - | WA | 20 % | 680 uF | Radial | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 16 mm | 16 mm | ||
![]() 50RXA1300M18X20 Rubycon | In Stock | - | - | - | - | 0.1 | 500 | - | + 125 C | - 40 C | Details | 50 VDC | - | RXA | 20 % | 1300 uF | Radial | 7.5 mm | - | - | Cut | 47 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 20 mm | ||
![]() 50TGV100M10X10.5 Rubycon | In Stock | - | - | - | - | 0.14 | 500 | 3000 Hour | + 125 C | - 40 C | Details | 50 VDC | Cut Tape | TGV | 20 % | 100 uF | SMD/SMT | - | 500 mA | - | - | - | Aluminum Electrolytic Capacitors | 10 mm | 10.5 mm | ||
![]() 50RXA510M12.5X20 Rubycon | In Stock | - | - | - | - | 0.1 | 500 | - | + 125 C | - 40 C | Details | 50 VDC | - | RXA | 20 % | 510 uF | Radial | 5 mm | - | - | Cut | 68 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 20 mm | ||
![]() 50TWL3R3MEFC4X7 Rubycon | In Stock | - | - | - | 3300 nF | 0.1 | 5000 | 1000 Hour | + 85 C | - 40 C | Details | 50 VDC | - | TWL | 20 % | 3.3 uF | Radial | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 4 mm | 7 mm | ||
![]() 50RXF750MEFC12.5X25 Rubycon | In Stock | - | - | - | - | 0.1 | 500 | - | + 125 C | - 55 C | Details | 50 VDC | - | RXF | 20 % | 750 uF | Radial | - | 2.03 A | - | Cut | - | General Purpose Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 50USG2200MEFCSN20X25 Rubycon | In Stock | - | - | 2 Pin | - | 0.35 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 50 VDC | - | USG | 20 % | 2200 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 50TGV820M16X21.5 Rubycon | In Stock | - | - | - | - | 0.12 | 75 | 5000 Hour | + 125 C | - 40 C | Details | 50 VDC | Reel | TGV | 20 % | 820 uF | SMD/SMT | - | 1.3 A | - | - | - | Aluminum Electrolytic Capacitors | 16 mm | 21.5 mm | ||
![]() 50VXG5600MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | 0.35 | 100 | 5000 Hour | + 105 C | - 40 C | Details | 50 VDC | - | VXG | 20 % | 5600 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 550MXH150MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | 0.25 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 550 VDC | - | MXH | 20 % | 150 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 50RXA1800M16X30 Rubycon | In Stock | - | - | - | - | 0.1 | 200 | - | + 125 C | - 40 C | Details | 50 VDC | - | RXA | 20 % | 1800 uF | Radial | 7.5 mm | - | - | Cut | 30 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 30 mm | ||
![]() 6.3WXA2200MEFC12.5X16 Rubycon | In Stock | - | - | - | - | 0.26 | 1000 | 2000 Hour | + 105 C | - 55 C | Details | 6.3 VDC | - | WXA | 20 % | 2200 uF | PC Pin | 5 mm | - | - | Cut | - | General Purpose Electrolytic Capacitors | 12.5 mm | 16 mm | ||
![]() 550MXH220MEFCSN30X45 Rubycon | In Stock | - | - | 2 Pin | - | 0.25 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 550 VDC | - | MXH | 20 % | 220 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 450USH330MEFCSN35X25 Rubycon | In Stock | - | - | 2 Pin | - | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 450 VDC | - | USH | 20 % | 330 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 4MS568MEFC5X5 Rubycon | In Stock | - | - | - | - | - | 5000 | 3000 Hour | + 85 C | - 40 C | Details | 4 VDC | - | MS5 | 20 % | 68 uF | Radial | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 5 mm | 5 mm | ||
![]() 450VXK820MEFCSN35X55 Rubycon | 100 | - | - | 2 Pin | - | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | - | VXK | 20 % | 820 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 35 mm | 55 mm | ||
![]() 6.3JGV47M5X6.1 Rubycon | In Stock | - | - | - | - | 0.3 | 1000 | 2000 Hour | + 105 C | - 55 C | Details | 6.3 VDC | Cut Tape | JGV | 20 % | 47 uF | SMD/SMT | - | - | - | - | - | Aluminum Electrolytic Capacitors | 5 mm | 6.1 mm |