- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500MXH82MEFCSN25X25 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.25 | 200 | 2000 Hour | + 105 C | - 25 C | Details | 500 VDC | - | MXH | 20 % | 82 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 6.3MH733MEFC5X7 Rubycon | In Stock | - | - | - | - | - | - | 0.28 | 5000 | 1000 Hour | + 105 C | - 40 C | Details | 6.3 VDC | - | MH7 | 20 % | 33 uF | Radial | - | 42 mA | - | Cut | General Purpose Electrolytic Capacitors | 5 mm | 7 mm | ||
![]() 550MXH270MEFCSN30X55 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.25 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 550 VDC | - | MXH | 20 % | 270 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 55 mm | ||
![]() 6.3WXA6800MEFC16X20 Rubycon | In Stock | - | - | - | - | - | - | 0.26 | 200 | 2000 Hour | + 105 C | - 55 C | Details | 6.3 VDC | - | WXA | 20 % | 6800 uF | PC Pin | 7.5 mm | - | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 550LSU5600MNB90X151 Rubycon | In Stock | - | - | - | - | - | - | - | 8 | 5000 Hour | + 85 C | - 25 C | Details | 550 VDC | - | LSU | 20 % | 5600 uF | Screw | 31.4 mm | 15.2 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 151 mm | ||
![]() 6.3ZL39MEFC4X7 Rubycon | In Stock | - | - | - | - | - | - | 0.22 | 5000 | 1000 Hour | + 105 C | - 40 C | Details | 6.3 VDC | - | ZL | 20 % | 39 uF | Radial | 1.5 mm | 130 mA | - | Cut | General Purpose Electrolytic Capacitors | 4 mm | 7 mm | ||
![]() 6.3YXF15000MEFC18X35.5 Rubycon | In Stock | - | - | - | - | - | 15000 uF | 0.22 | 200 | 8000 Hour | + 105 C | - 40 C | Details | 6.3 VDC | - | YXF | 20 % | 15000 uF | PC Pin | 7.5 mm | 2.2 A | - | Cut | General Purpose Electrolytic Capacitors | 18 mm | 35.5 mm | ||
![]() 50YXH1200MEFC18X25 Rubycon | In Stock | - | - | - | - | - | - | 0.1 | 500 | - | + 105 C | - 40 C | Details | 50 VDC | - | YXH | 20 % | 1200 uF | Radial | 7.5 mm | 2.74 A | - | Cut | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 6.3JZV47M5X6.1 Rubycon | In Stock | - | - | - | - | - | - | 0.26 | 1000 | 2000 Hour | + 105 C | - 55 C | Details | 6.3 VDC | Cut Tape | JZV | 20 % | 47 uF | SMD/SMT | - | 170 mA | - | - | Aluminum Electrolytic Capacitors | 5 mm | 6.1 mm | ||
![]() 550LSU5600MNB77X191 Rubycon | In Stock | - | - | - | - | - | - | - | 8 | 5000 Hour | + 85 C | - 25 C | Details | 550 VDC | - | LSU | 20 % | 5600 uF | Screw | 31.4 mm | 12.7 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 191 mm | ||
![]() 63YXH1200MEFC16X40 Rubycon | In Stock | - | - | - | - | - | - | 0.09 | 200 | - | + 105 C | - 40 C | Details | 63 VDC | - | YXH | 20 % | 1200 uF | Radial | 7.5 mm | 2.13 A | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 40 mm | ||
![]() 6.3JGV470M8X10.5 Rubycon | In Stock | - | - | - | - | - | - | 0.35 | 500 | 2000 Hour | + 105 C | - 55 C | Details | 6.3 VDC | Cut Tape | JGV | 20 % | 470 uF | SMD/SMT | - | - | - | - | Aluminum Electrolytic Capacitors | 8 mm | 10.5 mm | ||
![]() 550LSU3300MNB77X131 Rubycon | In Stock | - | - | - | - | - | - | - | 10 | 5000 Hour | + 85 C | - 25 C | Details | 550 VDC | - | LSU | 20 % | 3300 uF | Screw | 31.4 mm | 9.4 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 131 mm | ||
![]() 6.3TWL220MEFC8X7 Rubycon | In Stock | - | - | - | - | - | - | 0.24 | 3000 | 1000 Hour | + 85 C | - 40 C | Details | 6.3 VDC | - | TWL | 20 % | 220 uF | Radial | - | - | - | Cut | General Purpose Electrolytic Capacitors | 8 mm | 7 mm | ||
![]() 6.3YXG12000MEFC16X40 Rubycon | In Stock | - | - | - | - | - | 12000 uF | 0.22 | 200 | 6000 Hour | + 105 C | - 40 C | Details | 6.3 VDC | - | YXG | 20 % | 12000 uF | Radial | 7.5 mm | 4.08 A | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 40 mm | ||
![]() 550MXH390MEFCSN35X55 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.25 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 550 VDC | - | MXH | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 55 mm | ||
![]() 550LSU4700MNB77X171 Rubycon | In Stock | - | - | - | - | - | - | - | 8 | 5000 Hour | + 85 C | - 25 C | Details | 550 VDC | - | LSU | 20 % | 4700 uF | Screw | 31.4 mm | 11.5 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 171 mm | ||
![]() 6.3YXG2700MEFC16X16 Rubycon | In Stock | - | - | - | - | - | - | 0.22 | 600 | 6000 Hour | + 105 C | - 40 C | Details | 6.3 VDC | - | YXG | 20 % | 2700 uF | Radial | 7.5 mm | 1.94 A | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 16 mm | ||
![]() 6.3SGV4700M18X21.5 Rubycon | In Stock | - | - | - | - | - | - | 0.35 | 75 | 2000 Hour | + 105 C | - 55 C | Details | 6.3 VDC | Reel | SGV | 20 % | 4700 uF | SMD/SMT | - | 1.2 A | - | - | Aluminum Electrolytic Capacitors | 18 mm | 21.5 mm | ||
![]() 50SKV0R47M4X5.5 Rubycon | In Stock | - | - | - | 470 nF | 470000 pF | - | 0.12 | 2000 | 1000 Hour | + 105 C | - 55 C | Details | 50 VDC | Cut Tape | SKV | 20 % | 0.47 uF | SMD/SMT | - | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | 5.5 mm |