- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63PFV33MVB8X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.08 | 500 | - | 4000 Hour | - | - | + 125 C | - 40 C | - | - | - | - | - | Can | - | - | Details | - | - | 63 VDC | Cut Tape | PFV | 20 % | - | - | - | - | 33 uF | - | - | - | SMD/SMT | - | - | - | - | - | 20.8 uA | 1.1 A | - | - | - | - | - | 40 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | - | 10.5 mm | - | ||
![]() 63NA33MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | NA | 20 % | - | - | - | - | 33 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | - | 11.5 mm | - | ||
![]() 6.3YXH8200MEFC16X31.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.22 | 200 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 6.3 VDC | - | YXH | 20 % | - | - | - | - | 8200 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 3.45 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | - | 31.5 mm | - | ||
![]() 70RXA750M16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 70 VDC | - | RXA | 20 % | - | - | - | - | 750 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | Cut | - | - | 40 mOhms | General Purpose Electrolytic Capacitors | 16 mm | - | 30 mm | - | ||
![]() 63TLV220M12.5X13.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.09 | 200 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | Reel | TLV | 20 % | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 800 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 12.5 mm | - | 13.5 mm | - | ||
![]() 63TLV33M8X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.09 | 500 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | Cut Tape | TLV | 20 % | - | - | - | - | 33 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 250 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 8 mm | - | 10.5 mm | - | ||
![]() 63SGV330M18X16.5 Rubycon | In Stock | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | 0.12 | 125 | RUBYCON CORP | 2000 Hour | 63SGV330M18X16.5 | SGV | + 105 C | - 40 C | 105 °C | -40 °C | CHIP, ROHS COMPLIANT | CYLINDRICAL PACKAGE | SMT | - | Active | 1.98 | Details | Yes | - | 63 VDC | Reel | SGV | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 330 uF | TR | - | compliant | SMD/SMT | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 7575 | 0.2079 mA | 490 mA | - | 0.12 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 18 mm | 16.5 mm | 16.5 mm | 19 mm | ||
![]() 63NA100MEFC10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | NA | 20 % | - | - | - | - | 100 uF | - | - | - | Radial | - | - | 5 mm | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | - | 20 mm | - | ||
![]() 63RXF390MEFC12.5X20 Rubycon | 6000 | - | - | - | - | - | - | - | - | - | - | 0.09 | 500 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | RXF | 20 % | - | - | - | - | 390 uF | - | - | - | Radial | - | - | - | - | - | - | 1.31 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | - | 20 mm | - | ||
![]() 63LSQ33000MNB51X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 33000 uF | - | 30 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | LSQ | 20 % | - | - | - | - | 33000 uF | - | - | - | Screw | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | - | 98 mm | - | ||
![]() 63VXG1800MEFCSN22X35 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.3 | 200 | RUBYCON CORP | 5000 Hour | 63VXG1800MEFCSN22X35 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | 5.52 | Details | Yes | - | 63 VDC | - | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1800 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 63 V | - | 1.0102 mA | 1620 mA | 120 Hz | 0.3 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 22 mm | - | 35 mm | - | ||
![]() 63ZLJ180M8X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.09 | 1000 | - | 9000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | ZLJ | 20 % | - | - | - | - | 180 uF | - | - | - | Radial | - | - | - | - | - | - | 1.2 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | - | 20 mm | - | ||
![]() 63USG6800MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.3 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 2.411857 oz | 63 VDC | - | USG | 20 % | - | - | - | - | 6800 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 4.41 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | - | 40 mm | - | ||
![]() 63LSW8200MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | LSW | 20 % | - | - | - | - | 8200 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | - | 83 mm | - | ||
![]() 80LSW33000MNB64X119 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 33000 uF | - | 20 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 80 VDC | - | LSW | 20 % | - | - | - | - | 33000 uF | - | - | - | Screw | - | - | 28.2 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | - | 119 mm | - | ||
![]() 63JXF560MEFC16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.09 | 200 | - | 8000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | JXF | 20 % | - | - | - | - | 560 uF | - | - | - | PC Pin | - | - | 7.5 mm | - | - | - | 1.77 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | - | 20 mm | - | ||
![]() 63MS72R2MEFC4X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | 2200 nF | - | 0.1 | 5000 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | MS7 | 20 % | - | - | - | - | 2.2 uF | - | - | - | Radial | - | - | 1.5 mm | - | - | - | 16 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 4 mm | - | 7 mm | - | ||
![]() 70RXA1000M18X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 70 VDC | - | RXA | 20 % | - | - | - | - | 1000 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | Cut | - | - | 36 mOhms | General Purpose Electrolytic Capacitors | 18 mm | - | 30 mm | - | ||
![]() 63MXC3900MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.3 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | MXC | 20 % | - | - | - | - | 3900 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | - | 30 mm | - | ||
![]() 63PEV56MVB10X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.08 | 500 | - | 10000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | Can | - | - | Details | - | - | 63 VDC | Cut Tape | PEV | 20 % | - | - | - | - | 56 uF | - | - | - | SMD/SMT | - | - | - | - | - | 35.3 uA | 1.8 A | - | - | - | - | - | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 10.5 mm | - |