- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400LXW68MEFR12.5X35 Rubycon | 383 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 68 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 620 mA | Polar | - | 620 mA @ 120 Hz | Straight | 1.364 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.457" (37.00mm) | 35 mm | - | ||
![]() 400LXW150MEFR16X40 Rubycon | 240 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 200 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 150 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 1.01 A | Polar | - | 1.01 A @ 120 Hz | Cut | 2.02 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 16YXS120MEFC5X11 Rubycon | 2300 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.16 | 3000 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.197" Dia (5.00mm) | ±20% | General Purpose | 120 μF | Capacitors | PC Pin | - | 0.079" (2.00mm) | 210 mA | Polar | 580 mOhms | 105 mA @ 120 Hz | Cut | 210 mA @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 5 mm | 0.492" (12.50mm) | 11 mm | - | ||
![]() 400HXW68MEFR12.5X30 Rubycon | 623 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | HXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 68 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 610 mA | Polar | - | 610 mA @ 120 Hz | Cut | 1.276 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 450LXW150MEFR16X45 Rubycon | 77 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 200 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 150 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 980 mA | Polar | - | 980 mA @ 120 Hz | Straight | 1.96 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 420HXW56MEFR10X40 Rubycon | 1024 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | HXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 56 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 520 mA | Polar | - | 520 mA @ 120 Hz | Cut | 780 mA @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 450LXW68MEFR12.5X35 Rubycon | 766 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 600 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 68 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 560 mA | Polar | - | 560 mA @ 120 Hz | Cut | 1.232 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.457" (37.00mm) | 35 mm | - | ||
![]() 10YXS15000MEFC18X40 Rubycon | 159 |
| - | Through Hole | Radial, Can | - | Rubycon | 15000 uF | 0.19 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 15000 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 4.55 A | Polar | 12 mOhms | 3.185 A @ 120 Hz | Cut | 4.55 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 50ZLJ1000M12.5X30 Rubycon | 796 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.1 | 500 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | ZLJ | 0.492" Dia (12.50mm) | ±20% | General Purpose | 1000 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 3.5 A | Polar | 20 mOhms | 2.1 A @ 120 Hz | Cut | 3.5 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 450HXW120MEFR14.5X50 Rubycon | 432 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 120 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | Polar | - | 930 mA @ 120 Hz | Cut | 1.395 A @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 63ZLJ1800M18X31.5 Rubycon | 511 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.09 | 200 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 63 V | 63 VDC | -40°C ~ 105°C | ZLJ | 0.709" Dia (18.00mm) | ±20% | General Purpose | 1800 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 3.7 A | Polar | 20 mOhms | 2.22 A @ 120 Hz | Cut | 3.7 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.319" (33.50mm) | 31.5 mm | - | ||
![]() 10YXS10000MEFC16X35.5 Rubycon | 211 |
| - | Through Hole | Radial, Can | - | Rubycon | 10000 uF | 0.19 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 10000 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 4.08 A | Polar | 15 mOhms | 2.856 A @ 120 Hz | Cut | 4.08 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.476" (37.50mm) | 35.5 mm | - | ||
![]() 25YXH4700MEFC18X35.5 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | - | 0.14 | 200 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | YXH | 0.709" Dia (18.00mm) | ±20% | General Purpose | 4700 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 4.22 A | Polar | 14 mOhms | 2.954 A @ 120 Hz | Cut | 4.22 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.476" (37.50mm) | 35.5 mm | - | ||
![]() 400LXW56MEFR16X20 Rubycon | 178 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 200 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 56 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 520 mA | Polar | - | 520 mA @ 120 Hz | Cut | 1.144 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 16YXS8200MEFC18X31.5 Rubycon | 128 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.16 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 8200 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 4.17 A | Polar | 15 mOhms | 2.919 A @ 120 Hz | Cut | 4.17 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.319" (33.50mm) | 31.5 mm | - | ||
![]() 420HXW56MEFR16X20 Rubycon | 235 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 200 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | HXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 56 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 500 mA | Polar | - | 500 mA @ 120 Hz | Cut | 1.056 A @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 25YXS1800MEFC12.5X25 Rubycon | 776 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.14 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 1800 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 2.65 A | Polar | 24 mOhms | 1.59 A @ 120 Hz | Cut | 2.65 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 10YXS5600MEFC16X20 Rubycon | 638 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.19 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 5600 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 2.54 A | Polar | 21 mOhms | 1.778 A @ 120 Hz | Cut | 2.54 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 400HXW120MEFR14.5X40 Rubycon | 536 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 120 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 930 mA | Polar | - | 930 mA @ 120 Hz | Cut | 1.395 A @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 400HXW100MEFR12.5X40 Rubycon | 624 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | HXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 100 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 800 mA | Polar | - | 800 mA @ 120 Hz | Straight | 1.2 A @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.654" (42.00mm) | 40 mm | - |