- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25MXG22000MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 22000 uF | 0.45 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | MXG | 20 % | - | - | - | - | 22000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 25MXG15000MEFCSN22X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 15000 uF | 0.45 | 200 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | MXG | 20 % | - | - | - | - | 15000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 250USG1500MEFCSN35X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 100 | RUBYCON CORP | 250USG1500MEFCSN35X40 | - | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Details | Yes | 250 VDC | USC | 20 % | e3 | - | EAR99 | Tin (Sn) | 1500 uF | - | 10 mm | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 250 V | 1.83712 mA | 4250 mA | 0.2 | 20% | 20% | General Purpose Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 385MXC220MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | MXC | 20 % | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 350VXR270MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | VXR | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 220USC1200MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | USC | 20 % | - | - | - | - | 1200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 350MXG180MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXG | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 25VXG5600MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.45 | 200 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | VXG | 20 % | - | - | - | - | 5600 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 400NXG220MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | NXG | 20 % | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 400VXH180MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXH | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 400VXG180MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXG | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 400VXS220MEFCSN30X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 100 | RUBYCON CORP | 400VXS220MEFCSN30X30 | VXS | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.37 | Details | Yes | 400 VDC | VXS | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 220 uF | Box | 10 mm | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 400 V | 0.88994 mA | 1200 mA | 0.2 | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 420MXC68MEFCSN20X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 200 | RUBYCON CORP | 420MXC68MEFCSN20X30 | MXC | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Details | Yes | 420 VDC | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 68 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 420 V | 0.50699 mA | 490 mA | 0.2 | 20% | 20% | General Purpose Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 400VXS680MEFCSN35X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXS | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 10USG39000MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 39000 uF | 0.55 | 100 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | USC | 20 % | - | - | - | - | 39000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 16USC82000MEFCSN35X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 82000 uF | 0.5 | 100 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | USC | 20 % | - | - | - | - | 82000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 350VXH220MEFCSN25X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 200 | RUBYCON CORP | 350VXH220MEFCSN25X30 | VXH | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.51 | Details | Yes | 350 VDC | VXH | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 220 uF | Box | 10 mm | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 350 V | 0.83247 mA | 1070 mA | 0.2 | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 16MXG33000MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 33000 uF | 0.5 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXG | 20 % | - | - | - | - | 33000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 400VXK470MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXK | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 400VXK150MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXK | 20 % | - | - | - | - | 150 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 25 mm |