- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 250WXA4R7MEFC8X9 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700 nF | 0.2 | 2000 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | - | - | - | WXA | - | 20 % | - | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | - | - | PC Pin | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | 8 mm | - | - | 9 mm | - | - | - | - | ||
![]() 100VXG1000MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | Rubycon | - | 0.2 | 200 | RUBYCON CORP | - | Rubycon | 100VXG1000MEFCSN25X30 | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Details | Yes | - | 100 VDC | - | - | - | VXG | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 1000 uF | Capacitors | - | - | 10 mm | compliant | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 100 V | - | - | 0.94868 mA | 1520 mA | - | - | - | 0.2 | - | - | - | - | 20% | 20% | Electrolytic Capacitors | - | Long Life Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 25 mm | - | - | 30 mm | - | - | - | - | ||
![]() 50KXF2200MEFCSN30X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 0.35 | 100 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 50 VDC | - | - | - | KXF | - | 20 % | - | - | - | - | - | - | - | - | - | - | 2200 uF | - | - | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 30 mm | - | - | 20 mm | - | - | - | - | ||
![]() 50YXF10MEFC5X11 Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 1999 | YXF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 10μF | - | 50V | - | - | - | - | 50V | 2mm | - | - | 0.079 2.00mm | - | - | - | - | 42mA | - | Polar | 5000 hours | - | 1.5Ohm | 42mA @ 120Hz | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 25YXG100M6.3X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 25YXG100M6.3X11 | YXG | - | - | 105 °C | -40 °C | , | - | Radial | Obsolete | 5.16 | - | Yes | - | - | - | - | - | YXG | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 100 µF | - | - | Bulk | 2.5 mm | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | - | - | - | 340 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 6.3 mm | - | - | 11 mm | - | - | - | - | ||
![]() 63YXF470MEFC12.5X25 Rubycon | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | YXF | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 470μF | - | 63V | - | - | - | - | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | - | 562.5mA | - | Polar | 10000 hours | - | 120mOhm | 562.5mA @ 120Hz | - | 750mA @ 100kHz | - | - | - | - | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 500MXH82MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 500 VDC | - | - | - | MXH | - | 20 % | - | - | - | - | - | - | - | - | - | - | 82 uF | - | - | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 22 mm | - | - | 35 mm | - | - | - | - | ||
![]() 25YXF47MEFCT15X11 Rubycon | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -40°C~105°C | Tape & Box (TB) | 2013 | YXF | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 47μF | - | - | - | 2.5mm | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | 25V | - | - | 0.01175mA | 105mA | - | Polar | 5000 hours | 0.14 | 900mOhm | 105mA @ 120Hz | - | 150mA @ 100kHz | - | - | - | - | - | - | - | 5mm | - | 0.492 12.50mm | 11mm | - | - | ROHS3 Compliant | - | ||
![]() 35ZLH470MEFC10X16 Rubycon | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2002 | ZLH | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 470μF | - | 35V | - | - | - | - | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | 35V | 3μA | 1.76A | - | Polar | 10000 hours | - | 28mOhm | 968mA @ 120Hz | - | 1.76A @ 100kHz | - | - | - | 1.76A | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 63PX47MEFC6.3X11 Rubycon | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | PX | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | General Purpose | 8532.24.0060 | 47μF | - | 63V | - | - | - | - | - | 2.5mm | - | - | 0.098 2.50mm | - | 500 μm | 63V | 3μA | 140mA | - | Polar | 1000 hours | - | - | 140mA @ 120Hz | - | 210mA @ 10kHz | - | - | - | 140mA | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 63YXF100MEFC10X12.5 Rubycon | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | YXF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 100μF | - | 63V | - | - | - | - | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | 0.063mA | 300mA | - | Polar | 7000 hours | 0.09 | 430mOhm | 210mA @ 120Hz | - | 300mA @ 100kHz | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 50YK47M6.3X11 Rubycon | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 50YK47M6.3X11 | YK | - | - | 85 °C | -40 °C | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.35 | - | Yes | - | - | - | - | - | YK | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | 47 µF | - | - | Bulk | 2.5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | - | - | 0.0235 mA | 160 mA | - | - | - | 0.12 | - | - | - | - | 20% | 20% | - | - | - | - | - | 6.3 mm | - | - | 11 mm | - | - | - | - | ||
![]() 16ZLH100MEFC5X11 Rubycon | In Stock | - | - | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2002 | ZLH | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 100μF | - | 16V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | 500 μm | 16V | 3μA | 345mA | - | Polar | 6000 hours | - | 220mOhm | 172.5mA @ 120Hz | - | 345mA @ 100kHz | - | - | - | 345mA | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 200MXC2200MEFCSN35X50 Rubycon | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | MXC | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 2200μF | - | 200V | - | 10mm | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | 1.98997mA | 3.55A | - | Polar | 3000 hours | 0.15 | - | 3.55A @ 120Hz | - | 5.325A @ 10kHz | - | - | - | - | - | - | - | 35mm | 50mm | 2.047 52.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 35ZLH1000MEFC12.5X20 Rubycon | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | - | 35V | - | - | - | - | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | 35V | 3μA | 2.48A | - | Polar | 10000 hours | - | 17mOhm | 1.488A @ 120Hz | - | 2.48A @ 100kHz | - | - | - | 2.48A | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 50ZLH220MEFC10X16 Rubycon | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2002 | ZLH | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 220μF | - | 50V | - | - | - | - | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | 50V | 3μA | 1.37A | - | Polar | 10000 hours | 0.1 | 42mOhm | 685mA @ 120Hz | - | 1.37A @ 100kHz | - | - | - | 1.37A | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 35ZLH330MEFC10X12.5 Rubycon | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 330μF | - | 35V | - | - | - | - | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | 35V | 3μA | 1.33A | - | Polar | 10000 hours | - | 39mOhm | 731.5mA @ 120Hz | - | 1.33A @ 100kHz | - | - | - | 1.33A | - | General Purpose | - | 10mm | 12.5mm | 0.551 14.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 35ZLJ1200MEFC12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35ZLH330M10X12.5 Rubycon | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 35ZLH330M10X12.5 | ZLH | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.25 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | 330 µF | - | - | Bulk | 5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 35 V | - | - | 0.1155 mA | 1240 mA | - | - | - | 0.12 | - | - | - | - | 20% | 20% | - | - | - | - | - | 10 mm | - | - | 12.5 mm | - | - | - | - | ||
![]() 25ZLG100M6.3X11 Rubycon | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 25ZLG100M6.3X11 | ZLG | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.2 | - | Yes | - | - | - | - | - | ZLG | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | 100 µF | - | - | Bulk | 2.5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | - | - | 0.075 mA | 380 mA | - | - | - | 0.14 | - | - | - | - | 20% | 20% | - | - | - | - | - | 6.3 mm | - | - | 11 mm | - | - | - | - |