- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500VXG68MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 500 VDC | VXG | 20 % | - | - | - | - | 68 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 500VXG100MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 500 VDC | VXG | 20 % | - | - | - | - | 100 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 475VXG180MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 475 VDC | VXG | 20 % | - | - | - | - | 180 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 475VXG270MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 475 VDC | VXG | 20 % | - | - | - | - | 270 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 420VXH680MEFCSN30X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | VXH | 20 % | - | - | - | - | 680 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 60 mm | ||
![]() 500LSU4700MNB90X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 500 VDC | LSU | 20 % | - | - | - | - | 4700 uF | - | - | Screw | - | - | 31.4 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 90 mm | 121 mm | ||
![]() 450VXS180MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXS | 20 % | - | - | - | - | 180 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 420VXK330MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | VXK | 20 % | - | - | - | - | 330 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 63VXG1800MEFCSN25X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.3 | 200 | RUBYCON CORP | 63VXG1800MEFCSN25X30 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.52 | Details | Yes | 63 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1800 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 63 V | 1.0102 mA | 1630 mA | 0.3 | - | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 63USG10000MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 10000 uF | 0.3 | 100 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | USC | 20 % | - | - | - | - | 10000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 450VXS150MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXS | 20 % | - | - | - | - | 150 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 475VXG120MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 475 VDC | VXG | 20 % | - | - | - | - | 120 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 80VXG3300MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | VXG | 20 % | - | - | - | - | 3300 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 500HXW47MEFR12.5X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.25 | 500 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 500 VDC | HXW | 20 % | - | - | - | - | 47 uF | - | - | PC Pin | - | - | 5 mm | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 50 mm | ||
![]() 80MXC1500MEFCSN20X35 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.25 | 200 | RUBYCON CORP | 80MXC1500MEFCSN20X35 | MXC | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.63 | Details | Yes | 80 VDC | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1500 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 80 V | 1.03923 mA | 1590 mA | 0.25 | - | 20% | 20% | General Purpose Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 63USG6800MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 100 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | USC | 20 % | - | - | - | - | 6800 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 500LSU12000MNB90X241 Rubycon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | 12000 uF | - | 6 | RUBYCON CORP | 500LSU12000MNB90X241 | LSU | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | - | 500 VDC | LSU | 20 % | - | - | EAR99 | - | 12000 uF | - | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.4 mm | 500 V | 7.34847 mA | 30100 mA | 0.3 | - | 20% | 20% | General Purpose Electrolytic Capacitors | 90 mm | 241 mm | ||
![]() 420USH180MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | USH | 20 % | - | - | - | - | 180 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 420VXG820MEFCSN35X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | VXG | 20 % | - | - | - | - | 820 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 60 mm | ||
![]() 450VXH680MEFCSN35X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXH | 20 % | - | - | - | - | 680 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 50 mm |