- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10MXG22000MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 22000 uF | 0.55 | 200 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | MXG | 20 % | - | - | - | - | 22000 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 10USG33000MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 33000 uF | 0.55 | 200 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | USC | 20 % | - | - | - | - | 33000 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 350VXH120MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | VXH | 20 % | - | - | - | - | 120 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 385MXG390MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | MXG | 20 % | - | - | - | - | 390 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 385VXH560MEFCSN25X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | VXH | 20 % | - | - | - | - | 560 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 60 mm | ||
![]() 385MXC330MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | MXC | 20 % | - | - | - | - | 330 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 400VXH390MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXH | 20 % | - | - | - | - | 390 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 400VXK560MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXK | 20 % | - | - | - | - | 560 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 400VXS150MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXS | 20 % | - | - | - | - | 150 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 400VXS220MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXS | 20 % | - | - | - | - | 220 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 420NXG470MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | NXG | 20 % | - | - | - | - | 470 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 420VXK120MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | VXK | 20 % | - | - | - | - | 120 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 450VXS120MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXS | 20 % | - | - | - | - | 120 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 420VXH120MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | VXH | 20 % | - | - | - | - | 120 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 50HGX2000MSPA16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | - | - | 50 VDC | - | 20 % | - | - | - | - | 2000 uF | Capacitors | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | Cut | - | - | Electrolytic Capacitors | 30 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 16MXC39000MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 39000 uF | 0.5 | 100 | RUBYCON CORP | 16MXC39000MEFCSN30X40 | - | + 105 C | - 40 C | - | - | , | - | - | Active | 5.54 | Details | Yes | 16 VDC | MXC | 20 % | - | Yes | EAR99 | - | 39000 uF | - | - | - | compliant | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 180USG2700MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | USC | 20 % | - | - | - | - | 2700 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 16MXG56000MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 56000 uF | 0.5 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXG | 20 % | - | - | - | - | 56000 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 220USC1500MEFCSN35X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 100 | RUBYCON CORP | 220USC1500MEFCSN35X40 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.59 | Details | Yes | 220 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1500 uF | - | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 220 V | 1.72337 mA | 4100 mA | 0.15 | - | 20% | 20% | - | - | General Purpose Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 220KXF270MEFCSN25X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 220 VDC | KXF | 20 % | - | - | - | - | 270 uF | - | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 20 mm |