- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50PX2R2MEFC5X11 Rubycon | 2574 |
| - | - | 2200 nF | - | 0.12 | 3000 | + 105 C | - 55 C | Details | 50 VDC | - | PX | 20 % | 2.2 uF | Radial | - | - | - | Cut | General Purpose Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 500LUR8200MS290X153 Rubycon | In Stock | - | - | - | - | - | - | 8 | + 85 C | - 25 C | Details | 500 VDC | - | LUR | 20 % | 8200 uF | Screw | 31.8 mm | 28.6 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 153 mm | ||
![]() 50RXF1000MEFC12.5X30 Rubycon | In Stock | - | - | - | - | - | 0.1 | 500 | + 125 C | - 55 C | Details | 50 VDC | - | RXF | 20 % | 1000 uF | Radial | - | 2.51 A | - | Cut | General Purpose Electrolytic Capacitors | 12.5 mm | 30 mm | ||
![]() 6.3PK15000MEFC16X31.5 Rubycon | In Stock | - | - | - | - | 15000 uF | 0.28 | 200 | + 85 C | - 40 C | Details | 6.3 VDC | - | PK | 20 % | 15000 uF | Radial | 7.5 mm | - | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 31.5 mm | ||
![]() 63TLV470M16X16.5 Rubycon | In Stock | - | - | - | - | - | 0.09 | 125 | + 105 C | - 55 C | Details | 63 VDC | Reel | TLV | 20 % | 470 uF | SMD/SMT | - | 1.41 A | - | - | Aluminum Electrolytic Capacitors | 16 mm | 16.5 mm | ||
![]() 63USC8200MEFCSN30X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.3 | 100 | + 85 C | - 40 C | Details | 63 VDC | - | USC | 20 % | 8200 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 450LSA3900MNB64X179 Rubycon | In Stock | - | - | - | - | - | - | 10 | + 85 C | - 25 C | Details | 450 VDC | - | LSA | 20 % | 3900 uF | Screw | - | 15.8 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 179 mm | ||
![]() 580LSU4700MNB90X151 Rubycon | In Stock | - | - | - | - | - | - | 8 | + 85 C | - 25 C | Details | 580 VDC | - | LSU | 20 % | 4700 uF | Screw | 31.4 mm | 14.5 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 151 mm | ||
![]() 6.3YXH1500MEFC10X20 Rubycon | In Stock | - | - | - | - | - | 0.22 | 1000 | + 105 C | - 40 C | Details | 6.3 VDC | - | YXH | 20 % | 1500 uF | Radial | 5 mm | 1.4 A | - | Cut | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 80USG2200MEFCSN25X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 200 | + 85 C | - 40 C | Details | 80 VDC | - | USG | 20 % | 2200 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 63USG2200MEFCSN20X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.3 | 200 | + 85 C | - 40 C | Details | 63 VDC | - | USG | 20 % | 2200 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 550LSU8200MNB90X221 Rubycon | In Stock | - | - | - | - | - | - | 6 | + 85 C | - 25 C | Details | 550 VDC | - | LSU | 20 % | 8200 uF | Screw | 31.4 mm | 19.4 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 221 mm | ||
![]() 420USG220MEFCSN25X35 Rubycon | 201 |
| - | 2 Pin | - | - | 0.2 | 200 | + 85 C | - 25 C | Details | 420 VDC | - | USG | 20 % | 220 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 385VXS470MEFCSN25X55 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | + 105 C | - 25 C | Details | 385 VDC | - | VXS | 20 % | 470 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 55 mm | ||
![]() 400LSA4700MNB64X179 Rubycon | In Stock | - | - | - | - | - | - | 10 | + 85 C | - 25 C | Details | 400 VDC | - | LSA | 20 % | 4700 uF | Screw | - | 18 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 179 mm | ||
![]() 400LSQ270MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | 60 | + 85 C | - 25 C | Details | 400 VDC | - | LSQ | 20 % | 270 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 35LSW27000MNB36X118 Rubycon | In Stock | - | - | - | - | 27000 uF | - | 60 | + 105 C | - 40 C | Details | 35 VDC | - | LSW | 20 % | 27000 uF | Screw | 12.7 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 118 mm | ||
![]() 400HXG180MEFCSN20X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | + 105 C | - 25 C | Details | 400 VDC | - | HXG | 20 % | 180 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 45 mm | ||
![]() 400LSW330MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | 60 | + 105 C | - 25 C | Details | 400 VDC | - | LSW | 20 % | 330 uF | Screw | 12.7 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 63 mm | ||
![]() 400VXR220MEFCSN30X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | + 105 C | - 25 C | Details | 400 VDC | - | VXR | 20 % | 220 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm |