- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Surface Mount Land Size | Base Product Number | Brand | Channels# | Contact Finish Mating | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Memory Size | Polarization | Load Capacitance | Ripple Current @ Low Frequency | Operating Mode | Shell Size, MIL | Lead Style | Accessory Type | Ripple Current @ High Frequency | Frequency Tolerance | Usage | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Product Type | ESR | Specifications | 1st Connector | 2nd Connector | Product | Features | Product Category | Memory Organization | Diameter | Height | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400LSY5600MNB64X144 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | + 85 C | - | - | - 25 C | - | - | - | Details | - | 400 VDC | - | - | LSY | - | 20 % | - | - | - | - | - | - | - | - | 5600 uF | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 28.2 mm | - | - | - | 14.7 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | 64 mm | - | - | 144 mm | - | - | ||
![]() 400TXW27MEFR8X45 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | - | - | - | - | + 105 C | - | - | - 40 C | - | - | - | Details | - | 400 VDC | - | - | TXW | - | 20 % | - | - | - | - | - | - | - | - | 27 uF | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 300 mA | - | - | - | - | - | - | - | Cut | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | 8 mm | - | - | 45 mm | - | - | ||
![]() 25HGX2000MSPA16X23 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | - | - | - | - | - | - | + 135 C | - | - | - 40 C | - | - | - | - | - | 25 VDC | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | 2000 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 28 mOhms | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | 16 mm | - | - | 23 mm | - | - | ||
![]() 50HRX1100MSPA16X23 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 135 C | - | - | - 40 C | - | - | - | - | - | 50 VDC | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | 1100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 37 mOhms | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | 16 mm | - | - | 23 mm | - | - | ||
![]() 100MXG1200MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | Rubycon | - | - | - | - | 200 | - | - | - | Rubycon | - | - | - | - | - | - | - | - | - | - | - | - | - | MXG | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Snap In | - | - | - | - | - | - | - | ||
![]() 35MS56R8MEFC5X5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | Rubycon | - | - | - | - | 5000 | - | - | - | Rubycon | - | - | - | - | - | - | - | - | - | - | - | - | - | MS5 | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | - | - | - | - | ||
![]() 450MXG100MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MXG | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4MS747MEFC4X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | Rubycon | - | - | - | - | 5000 | - | - | - | Rubycon | - | - | - | - | - | - | - | - | Details | - | - | - | - | MS7 | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | - | - | - | - | ||
![]() 25PLV100M8X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | Rubycon | - | - | - | - | 1 | - | - | - | Rubycon | - | - | - | - | - | - | - | - | - | - | - | - | - | PLV | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | - | - | - | - | ||
![]() 35ZLH47MEFCT5X11 Rubycon | 18621 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 (Dia.) x 11mm | - | - | - | 10000h | - | Cooper | 78101118270 | +105°C | - | - | -40°C | - | - | - | Compliant | - | - | - | - | ZLH | - | 20 % | Through Hole | - | - | - | 105 °C | -40 °C | - | - | 47 µF | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | - | 7.5 mm | - | - | 800 µm | 35 V | 3 µA | 345 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 11 mm | - | - | - | - | ||
![]() 400RX301R8M8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | Rubycon | - | - | - | - | 2000 | - | - | - | Rubycon | - | - | - | - | - | - | - | - | Details | - | - | - | - | RX30 | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | - | - | - | - | ||
![]() 220MXC1800MEFCSN35X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | Rubycon | - | - | - | - | 100 | - | - | - | Rubycon | - | - | - | - | - | - | - | - | - | - | - | - | - | MXC | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | - | - | - | - | ||
![]() 10NW510MEFC5X5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | Rubycon | - | - | - | - | 5000 | - | - | - | Rubycon | - | - | - | - | - | - | - | - | Details | - | - | - | - | NW5 | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | - | - | - | - | ||
![]() 400LXW39MEFR12.5X20 Rubycon | 555 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | Rubycon | - | - | - | 0.2 | 500 | - | - | 10000 Hrs @ 105°C | Rubycon | - | + 105 C | - | Rubycon | - 40 C | Bulk | - | Active | Details | 400 V | 400 VDC | - | -40°C ~ 105°C | LXW | 0.492 Dia (12.50mm) | 20 % | - | - | - | - | - | - | - | General Purpose | 39 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 5 mm | - | - | - | 390 mA | - | - | Polar | - | 390 mA @ 120 Hz | - | - | Cut | - | 858 mA @ 100 kHz | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 12.5 mm | - | 0.866 (22.00mm) | 20 mm | - | - | ||
![]() 450SXG150MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3 Conductor | - | - | - | - | - | - | - | - | - | - | - | Switchcraft Inc. | - | Bulk | - | Active | - | - | - | - | - | TT | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | - | - | - | - | - | - | Bantam Plug | Bantam Plug | - | - | - | - | - | - | - | 9.0 (2.75m) | - | - | ||
![]() 200SAW120MEFC16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Network Analyzer | - | - | - | - | - | - | Rosenberger | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Circuit Plug | - | - | - | - | - | - | - | - | - | N Type 75Ohm Plug | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400SXW4R7MEFC10X10 Rubycon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.0592 MHz | ±50ppm | - | - | - | - | 250 Ohms | - | - | - | - | - | - | - | - | 21pF | - | Fundamental | - | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 450SXG270MEFCSN35X35 Rubycon | In Stock | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | - | 56-TSOP | - | - | S29GL256 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Infineon Technologies | - | Tray | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, GL-N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mbit | - | - | - | - | - | - | - | - | - | - | 90 ns | FLASH | Parallel | 90ns | - | - | - | - | - | - | - | - | 32M x 8, 16M x 16 | - | - | - | - | - | - | ||
![]() 400SXG39MEFCSN20X20 Rubycon | In Stock | - | - | Chassis Mount | Rectangular Box | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nichicon | - | Bulk | - | Active | - | - | - | - | -25°C ~ 85°C | EEC | 1.457 L x 0.846 W (37.00mm x 21.50mm) | -5%, +10% | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | General Purpose | 12 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.417 (36.00mm) | - | - | - | ||
![]() 200SXG470MEFCSN25X30 Rubycon | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | CA310 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | - | - | - | - | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | Crimp | Plug, Male Pins | - | 16 | - | - | Olive Drab | - | - | Threaded | - | 22A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | Olive Drab Cadmium | 24-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | - | - | - | - | - |