- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Surface Mount Land Size | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Shell Size, MIL | Lead Style | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Cable Opening | Product Type | ESR | Absolute Pull Range (APR) | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200SXG680MEFCSN30X30 Rubycon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | Active | - | - | - | - | -40°C ~ 85°C | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | 74.25 MHz | ±50ppm | HCMOS, LVCMOS | - | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 200SXG390MEFCSN20X40 Rubycon | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | LJT01RT25 | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 29 | - | Silver | Aviation, Marine, Military | - | - | Bayonet Lock | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Electroless Nickel | 25-29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 450SAW68MEFC18X35 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450SAW10MEFC10X20 Rubycon | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | - | - | KPT07 | - | Gold | - | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | - | Solder Cup | - | Receptacle, Male Pins | - | - | 4 | - | Olive Drab | - | - | - | Bayonet Lock | - | 7.5A | - | W | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 8-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potted | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 450SXG150MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400SXW47MEFC18X25 Rubycon | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | - | - | - | - | -55°C ~ 155°C | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 3.01 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ||
![]() 400SAW68MEFC16X35 Rubycon | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | RS73F2ART | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 33 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.023 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() 400SXW27MEFC16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25YXS3300MEFC18X20 Rubycon | 17 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.14 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 25 V | 25 VDC | - | -40°C ~ 105°C | YXS | 0.709" Dia (18.00mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 3300 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 0.295" (7.50mm) | 2.86 A | Polar | 26 mOhms | 2.002 A @ 120 Hz | - | Cut | 2.86 A @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 0.866" (22.00mm) | 20 mm | - | - | - | ||
![]() 6.3YXS470MEFC6.3X11 Rubycon | 2222 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.22 | 2000 | 4000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 6.3 V | 6.3 VDC | - | -40°C ~ 105°C | YXS | 0.248" Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 470 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 0.098" (2.50mm) | 340 mA | Polar | 220 mOhms | 187 mA @ 120 Hz | - | Straight | 340 mA @ 100 kHz | - | - | Electrolytic Capacitors | 220 mOhms | - | Low Impedance Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 6.3 mm | 0.492" (12.50mm) | 11 mm | - | - | - | ||
![]() 10YXS1200MEFC10X16 Rubycon | 736 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.19 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 10 V | 10 VDC | - | -40°C ~ 105°C | YXS | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 1200 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 0.197" (5.00mm) | 1.45 A | Polar | 46 mOhms | 870 mA @ 120 Hz | - | Cut | 1.45 A @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.689" (17.50mm) | 16 mm | - | - | - | ||
![]() 25YXS3300MEFC16X25 Rubycon | 502 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.14 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 25 V | 25 VDC | - | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 3300 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 0.295" (7.50mm) | 3.06 A | Polar | 17 mOhms | 2.142 A @ 120 Hz | - | Cut | 3.06 A @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.063" (27.00mm) | 25 mm | - | - | - | ||
![]() 50YXS1500MEFC16X31.5 Rubycon | 363 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.1 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 50 V | 50 VDC | - | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 1500 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 0.295" (7.50mm) | - | Polar | 19 mOhms | 1.89 A @ 120 Hz | - | Cut | 3.15 A @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.319" (33.50mm) | 31.5 mm | - | - | - | ||
![]() 10YXS2200MEFC10X23 Rubycon | 747 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.19 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 10 V | 10 VDC | - | -40°C ~ 105°C | YXS | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 2200 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 0.197" (5.00mm) | 1.91 A | Polar | 31 mOhms | 1.337 A @ 120 Hz | - | Cut | 1.91 A @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.984" (25.00mm) | 23 mm | - | - | - | ||
![]() 450HXW220MEFR18X50 Rubycon | 101 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.25 | 200 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 450 V | 450 VDC | - | -40°C ~ 105°C | HXW | 0.709" Dia (18.00mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 220 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 0.295" (7.50mm) | 1.3 A | Polar | - | 1.3 A @ 120 Hz | - | Straight | 1.95 A @ 10 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 2.047" (52.00mm) | 50 mm | - | - | - | ||
![]() 50YXS820MEFC12.5X25 Rubycon | 255 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.1 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 50 V | 50 VDC | - | -40°C ~ 105°C | YXS | 0.492" Dia (12.50mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 820 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 0.197" (5.00mm) | - | Polar | 25 mOhms | 1.506 A @ 120 Hz | - | Cut | 2.51 A @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.063" (27.00mm) | 25 mm | - | - | - | ||
![]() 400HXW82MEFR10X50 Rubycon | 247 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.2 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 400 V | 400 VDC | - | -40°C ~ 105°C | HXW | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 82 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 0.197" (5.00mm) | 730 mA | Polar | - | 730 mA @ 120 Hz | - | Cut | 1.095 A @ 10 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 2.047" (52.00mm) | 50 mm | - | - | - | ||
![]() 6.3YXS2700MEFC12.5X16 Rubycon | 1658 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.22 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 6.3 V | 6.3 VDC | - | -40°C ~ 105°C | YXS | 0.492" Dia (12.50mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 2700 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 0.197" (5.00mm) | 1.73 A | Polar | 40 mOhms | 1.211 A @ 120 Hz | - | Cut | 1.73 A @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 0.689" (17.50mm) | 16 mm | - | - | - | ||
![]() 50ZLJ470M12.5X16 Rubycon | 1502 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.1 | 1000 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 50 V | 50 VDC | - | -40°C ~ 105°C | ZLJ | 0.492" Dia (12.50mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 470 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 0.197" (5.00mm) | 2.2 A | Polar | 40 mOhms | 1.21 A @ 120 Hz | - | Straight | 2.2 A @ 100 kHz | - | - | Electrolytic Capacitors | 40 mOhms | - | Low Impedance Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 0.689" (17.50mm) | 16 mm | - | - | - | ||
![]() 25YXS390MEFC8X16 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | 0.14 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | Details | 25 V | 25 VDC | - | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | - | - | General Purpose | - | 390 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 0.138" (3.50mm) | 1.05 A | Polar | 69 mOhms | 577.5 mA @ 120 Hz | - | Cut | 1.05 A @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | - | - |