- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Brand | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450HXW56MEFR14.5X25 Rubycon | 491 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | - | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | - | General Purpose | 56 μF | Capacitors | Radial | - | 0.295" (7.50mm) | - | 520 mA | Polar | - | 520 mA @ 120 Hz | Cut | 780 mA @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 400LXW56MEFR10X40 Rubycon | 350 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.2 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | - | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.394" Dia (10.00mm) | ±20% | - | General Purpose | 56 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | 540 mA | Polar | - | 540 mA @ 120 Hz | Cut | 1.188 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 450HXW100MEFR14.5X40 Rubycon | 438 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 500 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | - | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | - | General Purpose | 100 μF | Capacitors | Radial | - | 0.295" (7.50mm) | - | 790 mA | Polar | - | 790 mA @ 120 Hz | Cut | 1.185 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 50YXS1000MEFC12.5X35 Rubycon | 1211 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.1 | 600 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | - | Details | 50 V | 50 VDC | -40°C ~ 105°C | YXS | 0.492" Dia (12.50mm) | ±20% | - | General Purpose | 1000 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | - | Polar | 21 mOhms | 1.752 A @ 120 Hz | Cut | 2.92 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.457" (37.00mm) | 35 mm | - | ||
![]() 450HXW82MEFR12.5X45 Rubycon | 327 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | - | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.492" Dia (12.50mm) | ±20% | - | General Purpose | 82 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | - | Polar | - | 680 mA @ 120 Hz | Cut | 1.496 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 10YXS1000MEFC8X16 Rubycon | 714 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.19 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | - | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | - | General Purpose | 1000 μF | Capacitors | PC Pin | - | 0.138" (3.50mm) | - | 1.05 A | Polar | 69 mOhms | 630 mA @ 120 Hz | Cut | 1.05 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 25YXS3900MEFC18X25 Rubycon | 15 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.14 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | - | Details | 25 V | 25 VDC | -40°C ~ 105°C | YXS | 0.709" Dia (18.00mm) | ±20% | - | General Purpose | 3900 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | 3.14 A | Polar | 19 mOhms | 2.198 A @ 120 Hz | Cut | 3.14 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 50YXS22MEFC5X11 Rubycon | 1228 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.1 | 3000 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | - | Active | - | Details | 50 V | 50 VDC | -40°C ~ 105°C | YXS | 0.197" Dia (5.00mm) | ±20% | - | General Purpose | 22 μF | Capacitors | PC Pin | - | 0.079" (2.00mm) | - | - | Polar | 580 mOhms | 88.2 mA @ 120 Hz | Cut | 210 mA @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 5 mm | 0.492" (12.50mm) | 11 mm | - | ||
![]() 50RXF2200MEFC18X30 Rubycon | 67 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.1 | 200 | 3000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 55 C | Bulk | - | Active | - | Details | 50 V | 50 VDC | -55°C ~ 125°C | RXF | 0.709" Dia (18.00mm) | ±20% | - | General Purpose | 2200 μF | Capacitors | Radial | 24mOhm | 0.295" (7.50mm) | - | 3.33 A | Polar | - | 2.331 A @ 120 Hz | Cut | 3.33 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 25RXF7500MEFC18X30 Rubycon | 211 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.14 | 200 | 3000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 55 C | Bulk | - | Active | - | Details | 25 V | 25 VDC | -55°C ~ 125°C | RXF | 0.709" Dia (18.00mm) | ±20% | - | General Purpose | 7500 μF | Capacitors | Radial | 16mOhm | 0.295" (7.50mm) | - | 3.48 A | Polar | - | 2.436 A @ 120 Hz | Cut | 3.48 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 25PZJ560M10X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | + 105 C | - | - 55 C | - | - | - | AEC-Q200 | Details | - | 25 VDC | - | PZJ | - | 20 % | - | - | 560 uF | - | Radial | - | 5 mm | - | - | - | - | - | - | - | - | 14 mOhms | Aluminum Hybrid Polymer Capacitors | - | 10 mm | - | 11 mm | - | ||
![]() 10PK330MEFC6.3X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | - | 10 VDC | - | PK | - | - | - | - | - | - | Radial | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | 6.3 mm | - | 11 mm | - | ||
![]() 10USG22000MEFCSN30X25 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | 22000 uF | 0.55 | 100 | - | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | 10 VDC | - | USC | - | 20 % | - | - | 22000 uF | - | Snap In | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 30 mm | - | 25 mm | - | ||
![]() 25PZK330M8X9 Rubycon | 805 |
| - | Through Hole | Radial, Can | - | - | - | - | 0.14 | 1000 | 4000 Hrs @ 125°C | - | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 125°C | PZK | 0.315 Dia (8.00mm) | 20 % | Hybrid | Automotive | 330 uF | - | Radial | 22mOhm | 3.5 mm | 3 uA | - | - | - | 300 mA @ 100 Hz | - | 2 A @ 100 kHz | - | - | Aluminum Hybrid Polymer Capacitors | - | 8 mm | 0.413 (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 25PZH470M10X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.14 | 1000 | - | - | + 125 C | - | - 40 C | - | Can | - | AEC-Q200 | Details | - | 25 VDC | - | PZH | - | 20 % | - | - | 470 uF | - | Radial | - | 5 mm | 3 uA | 4.1 A | - | - | - | - | - | - | 14 mOhms | Aluminum Hybrid Polymer Capacitors | - | 10 mm | - | 11 mm | - | ||
![]() 25PZH820M10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.14 | 1000 | - | - | + 125 C | - | - 40 C | - | Can | - | AEC-Q200 | Details | - | 25 VDC | - | PZH | - | 20 % | - | - | 820 uF | - | Radial | - | 5 mm | 3 uA | 5.1 A | - | - | - | - | - | - | 9 mOhms | Aluminum Hybrid Polymer Capacitors | - | 10 mm | - | 20 mm | - | ||
![]() 25PZL270M10X9 Rubycon | 5007 |
| - | - | - | - | - | - | - | 0.14 | 1000 | - | - | + 125 C | - | - 40 C | - | Can | - | AEC-Q200 | Details | - | 25 VDC | - | PZL | - | 20 % | - | - | 270 uF | - | Radial | - | 5 mm | 3 uA | 1.8 A | - | - | - | - | - | - | 20 mOhms | Aluminum Hybrid Polymer Capacitors | - | 10 mm | - | 9 mm | - | ||
![]() 25PZK560M10X9 Rubycon | 1012 |
| - | Through Hole | Radial, Can | - | - | - | - | 0.14 | 1000 | 4000 Hrs @ 125°C | - | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 125°C | PZK | 0.394 Dia (10.00mm) | 20 % | Hybrid | Automotive | 560 uF | - | Radial | 20mOhm | 5 mm | 3 uA | - | - | - | 420 mA @ 100 Hz | - | 2.8 A @ 100 kHz | - | - | Aluminum Hybrid Polymer Capacitors | - | 10 mm | 0.413 (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 35PZS150M8X9 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.12 | 1000 | - | - | + 125 C | - | - 40 C | - | Can | - | AEC-Q200 | Details | - | 35 VDC | - | PZS | - | 20 % | - | - | 150 uF | - | Radial | - | 3.5 mm | 3 uA | 2.4 A | - | - | - | - | - | - | 17 mOhms | Aluminum Hybrid Polymer Capacitors | - | 8 mm | - | 9 mm | - | ||
![]() 35HGX1800MSPA16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | + 135 C | - | - 40 C | - | - | - | - | Details | - | 35 VDC | - | HGX | - | 20 % | - | - | 1800 uF | - | Radial | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 25 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | - | 25 mm | - |